Advanced Power Solutions Medical ATX Power Supplies MPM-A30H

Description
Switching power supplies for Medical & Healthcare Applications. All supplies listed here are safety approved to UL / EN / IEC 60601-1 Standards. Please consult APS for unique voltage set-points and other modifications. Click Image to Enlarge SeriesPowerDimension s (Inches)Download MPM-815H CONVECTION COOLED!150W7.79 x 3.82 x 1.59" MPM-A30H CONVECTION COOLED!300W8.29 x 6.50 x 1.61" MPM-842 STANDARD PC PACKAGE400W5.91 x 5.51 x 3.38" Advanced Power Solutions offers these Medical ATX Power Supplies in for medical, healthcare and gaming applications. These medical approved power supplies range in power from 150 Watts to 400 Watts. Advanced Power Solutions medical ATX ower supply solutions can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications such as IEC60601-1 / UL60601-1 / EN 60601-1 for medical ATX switching power supply applications and backed by our 1 year warranty.
Datasheet
Description
Switching power supplies for Medical & Healthcare Applications. All supplies listed here are safety approved to UL / EN / IEC 60601-1 Standards. Please consult APS for unique voltage set-points and other modifications. Click Image to Enlarge SeriesPowerDimension s (Inches)Download MPM-815H CONVECTION COOLED!150W7.79 x 3.82 x 1.59" MPM-A30H CONVECTION COOLED!300W8.29 x 6.50 x 1.61" MPM-842 STANDARD PC PACKAGE400W5.91 x 5.51 x 3.38" Advanced Power Solutions offers these Medical ATX Power Supplies in for medical, healthcare and gaming applications. These medical approved power supplies range in power from 150 Watts to 400 Watts. Advanced Power Solutions medical ATX ower supply solutions can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications such as IEC60601-1 / UL60601-1 / EN 60601-1 for medical ATX switching power supply applications and backed by our 1 year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical ATX Power Supplies - MPM-A30H - Advanced Power Solutions
Livermore, CA, USA
Medical ATX Power Supplies
MPM-A30H
Medical ATX Power Supplies MPM-A30H
Switching power supplies for Medical & Healthcare Applications. All supplies listed here are safety approved to UL / EN / IEC 60601-1 Standards. Please consult APS for unique voltage set-points and other modifications. Click Image to Enlarge SeriesPowerDimension s (Inches)Download MPM-815H CONVECTION COOLED!150W7.79 x 3.82 x 1.59" MPM-A30H CONVECTION COOLED!300W8.29 x 6.50 x 1.61" MPM-842 STANDARD PC PACKAGE400W5.91 x 5.51 x 3.38" Advanced Power Solutions offers these Medical ATX Power Supplies in for medical, healthcare and gaming applications. These medical approved power supplies range in power from 150 Watts to 400 Watts. Advanced Power Solutions medical ATX ower supply solutions can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications such as IEC60601-1 / UL60601-1 / EN 60601-1 for medical ATX switching power supply applications and backed by our 1 year warranty.

Switching power supplies for Medical & Healthcare Applications. All supplies listed here are safety approved to UL / EN / IEC 60601-1 Standards. Please consult APS for unique voltage set-points and other modifications.
Click Image
to Enlarge SeriesPowerDimensions
(Inches)Download
MPM-815H
CONVECTION COOLED!150W7.79 x 3.82 x 1.59"
MPM-A30H
CONVECTION COOLED!300W8.29 x 6.50 x 1.61"
MPM-842
STANDARD PC PACKAGE400W5.91 x 5.51 x 3.38"
Advanced Power Solutions offers these Medical ATX Power Supplies in for medical, healthcare and gaming applications. These medical approved power supplies range in power from 150 Watts to 400 Watts. Advanced Power Solutions medical ATX ower supply solutions can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications such as IEC60601-1 / UL60601-1 / EN 60601-1 for medical ATX switching power supply applications and backed by our 1 year warranty.

Supplier's Site Datasheet

Technical Specifications

  Advanced Power Solutions
Product Category Power Supplies
Product Number MPM-A30H
Product Name Medical ATX Power Supplies
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Operating Temperature 0 to 50 C (32 to 122 F)
Computer Supply Style ATX
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-ps-11000-80-4u-27629 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details