Advanced Power Solutions Medical ATX Power Supplies MPM-842

Description
Switching power supplies for Medical & Healthcare Applications. All supplies listed here are safety approved to UL / EN / IEC 60601-1 Standards. Please consult APS for unique voltage set-points and other modifications. Click Image to Enlarge SeriesPowerDimension s (Inches)Download MPM-815H CONVECTION COOLED!150W7.79 x 3.82 x 1.59" MPM-A30H CONVECTION COOLED!300W8.29 x 6.50 x 1.61" MPM-842 STANDARD PC PACKAGE400W5.91 x 5.51 x 3.38" Advanced Power Solutions offers these Medical ATX Power Supplies in for medical, healthcare and gaming applications. These medical approved power supplies range in power from 150 Watts to 400 Watts. Advanced Power Solutions medical ATX ower supply solutions can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications such as IEC60601-1 / UL60601-1 / EN 60601-1 for medical ATX switching power supply applications and backed by our 1 year warranty.
Datasheet
Description
Switching power supplies for Medical & Healthcare Applications. All supplies listed here are safety approved to UL / EN / IEC 60601-1 Standards. Please consult APS for unique voltage set-points and other modifications. Click Image to Enlarge SeriesPowerDimension s (Inches)Download MPM-815H CONVECTION COOLED!150W7.79 x 3.82 x 1.59" MPM-A30H CONVECTION COOLED!300W8.29 x 6.50 x 1.61" MPM-842 STANDARD PC PACKAGE400W5.91 x 5.51 x 3.38" Advanced Power Solutions offers these Medical ATX Power Supplies in for medical, healthcare and gaming applications. These medical approved power supplies range in power from 150 Watts to 400 Watts. Advanced Power Solutions medical ATX ower supply solutions can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications such as IEC60601-1 / UL60601-1 / EN 60601-1 for medical ATX switching power supply applications and backed by our 1 year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical ATX Power Supplies - MPM-842 - Advanced Power Solutions
Livermore, CA, USA
Medical ATX Power Supplies
MPM-842
Medical ATX Power Supplies MPM-842
Switching power supplies for Medical & Healthcare Applications. All supplies listed here are safety approved to UL / EN / IEC 60601-1 Standards. Please consult APS for unique voltage set-points and other modifications. Click Image to Enlarge SeriesPowerDimension s (Inches)Download MPM-815H CONVECTION COOLED!150W7.79 x 3.82 x 1.59" MPM-A30H CONVECTION COOLED!300W8.29 x 6.50 x 1.61" MPM-842 STANDARD PC PACKAGE400W5.91 x 5.51 x 3.38" Advanced Power Solutions offers these Medical ATX Power Supplies in for medical, healthcare and gaming applications. These medical approved power supplies range in power from 150 Watts to 400 Watts. Advanced Power Solutions medical ATX ower supply solutions can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications such as IEC60601-1 / UL60601-1 / EN 60601-1 for medical ATX switching power supply applications and backed by our 1 year warranty.

Switching power supplies for Medical & Healthcare Applications. All supplies listed here are safety approved to UL / EN / IEC 60601-1 Standards. Please consult APS for unique voltage set-points and other modifications.
Click Image
to Enlarge SeriesPowerDimensions
(Inches)Download
MPM-815H
CONVECTION COOLED!150W7.79 x 3.82 x 1.59"
MPM-A30H
CONVECTION COOLED!300W8.29 x 6.50 x 1.61"
MPM-842
STANDARD PC PACKAGE400W5.91 x 5.51 x 3.38"
Advanced Power Solutions offers these Medical ATX Power Supplies in for medical, healthcare and gaming applications. These medical approved power supplies range in power from 150 Watts to 400 Watts. Advanced Power Solutions medical ATX ower supply solutions can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications such as IEC60601-1 / UL60601-1 / EN 60601-1 for medical ATX switching power supply applications and backed by our 1 year warranty.

Supplier's Site Datasheet

Technical Specifications

  Advanced Power Solutions
Product Category Power Supplies
Product Number MPM-842
Product Name Medical ATX Power Supplies
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Computer Supply Style ATX
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QPD-15-12-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
View Details
Power Supply - 20648932 - Radwell International
Specs
AC Output Voltage 230.0 volts
DC Output Voltage 31.6 volts
View Details