Advanced Power Solutions Medical Desktop | Wall Mount Power Supply GS2-3

Description
External Switching power supplies for portable Medical & Healthcare Applications. All supplies listed here are safety recognized to UL / EN / IEC 60601-1 Standards. See DC Connector options for a wide selection of standard DC Output Connectors. Please consult APS for unique voltage set-points and other modifications. Click Image to Enlarge SeriesPowerVout Range Dimensions (Inches)Download GS2-33W5 ~ 24 VDC2.52 x 1.77 x 1.10" GS2-66W5 ~ 24 VDC2.52 x 1.77 x 1.10" GS2-1515W5 ~ 24 VDC3.15 x 2.17 x 1.57" GS2D-1515W5 ~ 24 VDC3.78 x 1.72 x 3.54" APS24EMG24W5 ~ 24 VDC4.33 x 2.28 x 1.27" MPU3030W3.3 ~ 48 VDC4.17 x 2.64 x 1.42" APS49EMG50W5 ~ 30 VDC4.92 x 2.43 x 1.28" MPU5050W3.3 ~ 48 VDC5.69 x 2.97 x 1.69" APS-M70x70W5 ~ 48 VDC5.74 x 2.97 x 1.69†APS75EM75W12 ~ 48 VDC4.92 x 2.43 x 1.28" APS100EM100W12 ~ 58 VDC5.91 x 2.36 x 1.32" APS150EMG120-150W12 ~ 24 VDC7.09 x 2.83 x 1.71" APS250EMG250W12 ~ 24 VDC7.48 x 3.74 x 1.89" Advanced Power Solutions offers these Medical Power Supplies in External / Portable Desktop & Wall Mount packages for medical, healthcare and gaming applications. Thes medical approved power supplies range in power from 3 Watts to 150 Watts. Advanced Power Solutions medical power supply solutions can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications such as IEC60601-1 / UL60601-1 / EN 60601-1 for medical switching power supply applications and backed by our 1 year warranty.
Datasheet
Description
External Switching power supplies for portable Medical & Healthcare Applications. All supplies listed here are safety recognized to UL / EN / IEC 60601-1 Standards. See DC Connector options for a wide selection of standard DC Output Connectors. Please consult APS for unique voltage set-points and other modifications. Click Image to Enlarge SeriesPowerVout Range Dimensions (Inches)Download GS2-33W5 ~ 24 VDC2.52 x 1.77 x 1.10" GS2-66W5 ~ 24 VDC2.52 x 1.77 x 1.10" GS2-1515W5 ~ 24 VDC3.15 x 2.17 x 1.57" GS2D-1515W5 ~ 24 VDC3.78 x 1.72 x 3.54" APS24EMG24W5 ~ 24 VDC4.33 x 2.28 x 1.27" MPU3030W3.3 ~ 48 VDC4.17 x 2.64 x 1.42" APS49EMG50W5 ~ 30 VDC4.92 x 2.43 x 1.28" MPU5050W3.3 ~ 48 VDC5.69 x 2.97 x 1.69" APS-M70x70W5 ~ 48 VDC5.74 x 2.97 x 1.69†APS75EM75W12 ~ 48 VDC4.92 x 2.43 x 1.28" APS100EM100W12 ~ 58 VDC5.91 x 2.36 x 1.32" APS150EMG120-150W12 ~ 24 VDC7.09 x 2.83 x 1.71" APS250EMG250W12 ~ 24 VDC7.48 x 3.74 x 1.89" Advanced Power Solutions offers these Medical Power Supplies in External / Portable Desktop & Wall Mount packages for medical, healthcare and gaming applications. Thes medical approved power supplies range in power from 3 Watts to 150 Watts. Advanced Power Solutions medical power supply solutions can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications such as IEC60601-1 / UL60601-1 / EN 60601-1 for medical switching power supply applications and backed by our 1 year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical Desktop | Wall Mount Power Supply - GS2-3 - Advanced Power Solutions
Livermore, CA, USA
Medical Desktop | Wall Mount Power Supply
GS2-3
Medical Desktop | Wall Mount Power Supply GS2-3
External Switching power supplies for portable Medical & Healthcare Applications. All supplies listed here are safety recognized to UL / EN / IEC 60601-1 Standards. See DC Connector options for a wide selection of standard DC Output Connectors. Please consult APS for unique voltage set-points and other modifications. Click Image to Enlarge SeriesPowerVout Range Dimensions (Inches)Download GS2-33W5 ~ 24 VDC2.52 x 1.77 x 1.10" GS2-66W5 ~ 24 VDC2.52 x 1.77 x 1.10" GS2-1515W5 ~ 24 VDC3.15 x 2.17 x 1.57" GS2D-1515W5 ~ 24 VDC3.78 x 1.72 x 3.54" APS24EMG24W5 ~ 24 VDC4.33 x 2.28 x 1.27" MPU3030W3.3 ~ 48 VDC4.17 x 2.64 x 1.42" APS49EMG50W5 ~ 30 VDC4.92 x 2.43 x 1.28" MPU5050W3.3 ~ 48 VDC5.69 x 2.97 x 1.69" APS-M70x70W5 ~ 48 VDC5.74 x 2.97 x 1.69†APS75EM75W12 ~ 48 VDC4.92 x 2.43 x 1.28" APS100EM100W12 ~ 58 VDC5.91 x 2.36 x 1.32" APS150EMG120-150W12 ~ 24 VDC7.09 x 2.83 x 1.71" APS250EMG250W12 ~ 24 VDC7.48 x 3.74 x 1.89" Advanced Power Solutions offers these Medical Power Supplies in External / Portable Desktop & Wall Mount packages for medical, healthcare and gaming applications. Thes medical approved power supplies range in power from 3 Watts to 150 Watts. Advanced Power Solutions medical power supply solutions can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications such as IEC60601-1 / UL60601-1 / EN 60601-1 for medical switching power supply applications and backed by our 1 year warranty.

External Switching power supplies for portable Medical & Healthcare Applications. All supplies listed here are safety recognized to UL / EN / IEC 60601-1 Standards. See DC Connector options for a wide selection of standard DC Output Connectors. Please consult APS for unique voltage set-points and other modifications.
Click Image
to Enlarge SeriesPowerVout Range
Dimensions
(Inches)Download
GS2-33W5 ~ 24 VDC2.52 x 1.77 x 1.10"
GS2-66W5 ~ 24 VDC2.52 x 1.77 x 1.10"
GS2-1515W5 ~ 24 VDC3.15 x 2.17 x 1.57"
GS2D-1515W5 ~ 24 VDC3.78 x 1.72 x 3.54"
APS24EMG24W5 ~ 24 VDC4.33 x 2.28 x 1.27"
MPU3030W3.3 ~ 48 VDC4.17 x 2.64 x 1.42"
APS49EMG50W5 ~ 30 VDC4.92 x 2.43 x 1.28"
MPU5050W3.3 ~ 48 VDC5.69 x 2.97 x 1.69"
APS-M70x70W5 ~ 48 VDC5.74 x 2.97 x 1.69â€
APS75EM75W12 ~ 48 VDC4.92 x 2.43 x 1.28"
APS100EM100W12 ~ 58 VDC5.91 x 2.36 x 1.32"
APS150EMG120-150W12 ~ 24 VDC7.09 x 2.83 x 1.71"
APS250EMG250W12 ~ 24 VDC7.48 x 3.74 x 1.89"
Advanced Power Solutions offers these Medical Power Supplies in External / Portable Desktop & Wall Mount packages for medical, healthcare and gaming applications. Thes medical approved power supplies range in power from 3 Watts to 150 Watts. Advanced Power Solutions medical power supply solutions can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications such as IEC60601-1 / UL60601-1 / EN 60601-1 for medical switching power supply applications and backed by our 1 year warranty.

Supplier's Site Datasheet

Technical Specifications

  Advanced Power Solutions
Product Category Power Supplies
Product Number GS2-3
Product Name Medical Desktop | Wall Mount Power Supply
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
50W Enclosed Frame Power Supply, Single Output - QPD-50 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Board Mount
DC Output Voltage 12.0 to 5.0 volts
View Details