Advanced Power Solutions DC/DC Converters DHDR030

Description
Wide selection of PCB Mount DC-DC Converters ranging from 1 - 165 Watts Click Image to Enlarge.......... SeriesWattsIsolation InputNumber of OutputsOutput VDC RangeDimensions (Inches)Download DHDA01013000 VDC3.3 / 5 / 12 / 24 +/-10%SINGLE DUAL3.3-24 VDC0.50" 0.40" 0.27" DHSA01013000 VDC3.3 / 5 / 12 / 24 +/-10%SINGLE DUAL3.3~15 VDC0.77" 0.40" 0.24" DHDR0202-33000 VDC5 / 12 / 24 +/-10%SINGLE DUAL5~15 VDC1.25" 0.80" 0.40" DHSA02023000 VDC5 / 12 / 24 +/-10%SINGLE DUAL5~15 VDC0.77" 0.40" 0.28" DHSR0202-33000 VDC4.5-9 9-18 18-36 36-75SINGLE3.3-24 VDC0.86" 0.44" 0.36" DHDR0302-33000 VDC5 / 12 / 24 / 48 +/-10%SINGLE DUAL5-15 VDC1.25" 0.80" 0.40" APS07DM7.51500 VDC9-36 18-72SINGLE DUAL3.3-15 VDC2.00" 1.00" 0.29" APS08DM81500 VDC9-36 20-72SINGLE DUAL3.3~24 VDC2.00" 1.00" 0.40" APS11DM101500 VDC9-36 18-72SINGLE DUAL5-15 VDC2.00" 1.00" 0.29" APS14DM151500 VDC9-18 18-36 36-72SINGLE DUAL3.3-15 VDC2.00" 1.00" 0.29" APS16DM161500 VDC18-36 36-72TRIPLE3.3~24 VDC2.36" 1.38" 0.47" APS17DM171500 VDC9-18 18-36 36-72SINGLE DUAL3.3-15 VDC2.00" 1.00" 0.40" APS40DH401500 VDC9-36 18-72SINGLE DUAL TRIPLE3.3-18 VDC3.60" 3.03" 0.49" APS80DH801500 VDC18-36 36-72SINGLE1.8-15 VDC2.00" 1.45" 0.50" APS100DH1001500 VDC9-36 18-72SINGLE DUAL TRIPLE3.3-18 VDC2.40" 2.28" 0.50"- 24Vin Models - 48Vin Models APS165DH1651500 VDC18-36 36-72SINGLE DUAL1.8-15 VDC2.40" 2.28" 0.50"
Datasheet
Description
Wide selection of PCB Mount DC-DC Converters ranging from 1 - 165 Watts Click Image to Enlarge.......... SeriesWattsIsolation InputNumber of OutputsOutput VDC RangeDimensions (Inches)Download DHDA01013000 VDC3.3 / 5 / 12 / 24 +/-10%SINGLE DUAL3.3-24 VDC0.50" 0.40" 0.27" DHSA01013000 VDC3.3 / 5 / 12 / 24 +/-10%SINGLE DUAL3.3~15 VDC0.77" 0.40" 0.24" DHDR0202-33000 VDC5 / 12 / 24 +/-10%SINGLE DUAL5~15 VDC1.25" 0.80" 0.40" DHSA02023000 VDC5 / 12 / 24 +/-10%SINGLE DUAL5~15 VDC0.77" 0.40" 0.28" DHSR0202-33000 VDC4.5-9 9-18 18-36 36-75SINGLE3.3-24 VDC0.86" 0.44" 0.36" DHDR0302-33000 VDC5 / 12 / 24 / 48 +/-10%SINGLE DUAL5-15 VDC1.25" 0.80" 0.40" APS07DM7.51500 VDC9-36 18-72SINGLE DUAL3.3-15 VDC2.00" 1.00" 0.29" APS08DM81500 VDC9-36 20-72SINGLE DUAL3.3~24 VDC2.00" 1.00" 0.40" APS11DM101500 VDC9-36 18-72SINGLE DUAL5-15 VDC2.00" 1.00" 0.29" APS14DM151500 VDC9-18 18-36 36-72SINGLE DUAL3.3-15 VDC2.00" 1.00" 0.29" APS16DM161500 VDC18-36 36-72TRIPLE3.3~24 VDC2.36" 1.38" 0.47" APS17DM171500 VDC9-18 18-36 36-72SINGLE DUAL3.3-15 VDC2.00" 1.00" 0.40" APS40DH401500 VDC9-36 18-72SINGLE DUAL TRIPLE3.3-18 VDC3.60" 3.03" 0.49" APS80DH801500 VDC18-36 36-72SINGLE1.8-15 VDC2.00" 1.45" 0.50" APS100DH1001500 VDC9-36 18-72SINGLE DUAL TRIPLE3.3-18 VDC2.40" 2.28" 0.50"- 24Vin Models - 48Vin Models APS165DH1651500 VDC18-36 36-72SINGLE DUAL1.8-15 VDC2.40" 2.28" 0.50"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC Converters - DHDR030 - Advanced Power Solutions
Livermore, CA, USA
DC/DC Converters
DHDR030
DC/DC Converters DHDR030
Wide selection of PCB Mount DC-DC Converters ranging from 1 - 165 Watts Click Image to Enlarge.......... SeriesWattsIsolation InputNumber of OutputsOutput VDC RangeDimensions (Inches)Download DHDA01013000 VDC3.3 / 5 / 12 / 24 +/-10%SINGLE DUAL3.3-24 VDC0.50" 0.40" 0.27" DHSA01013000 VDC3.3 / 5 / 12 / 24 +/-10%SINGLE DUAL3.3~15 VDC0.77" 0.40" 0.24" DHDR0202-33000 VDC5 / 12 / 24 +/-10%SINGLE DUAL5~15 VDC1.25" 0.80" 0.40" DHSA02023000 VDC5 / 12 / 24 +/-10%SINGLE DUAL5~15 VDC0.77" 0.40" 0.28" DHSR0202-33000 VDC4.5-9 9-18 18-36 36-75SINGLE3.3-24 VDC0.86" 0.44" 0.36" DHDR0302-33000 VDC5 / 12 / 24 / 48 +/-10%SINGLE DUAL5-15 VDC1.25" 0.80" 0.40" APS07DM7.51500 VDC9-36 18-72SINGLE DUAL3.3-15 VDC2.00" 1.00" 0.29" APS08DM81500 VDC9-36 20-72SINGLE DUAL3.3~24 VDC2.00" 1.00" 0.40" APS11DM101500 VDC9-36 18-72SINGLE DUAL5-15 VDC2.00" 1.00" 0.29" APS14DM151500 VDC9-18 18-36 36-72SINGLE DUAL3.3-15 VDC2.00" 1.00" 0.29" APS16DM161500 VDC18-36 36-72TRIPLE3.3~24 VDC2.36" 1.38" 0.47" APS17DM171500 VDC9-18 18-36 36-72SINGLE DUAL3.3-15 VDC2.00" 1.00" 0.40" APS40DH401500 VDC9-36 18-72SINGLE DUAL TRIPLE3.3-18 VDC3.60" 3.03" 0.49" APS80DH801500 VDC18-36 36-72SINGLE1.8-15 VDC2.00" 1.45" 0.50" APS100DH1001500 VDC9-36 18-72SINGLE DUAL TRIPLE3.3-18 VDC2.40" 2.28" 0.50"- 24Vin Models - 48Vin Models APS165DH1651500 VDC18-36 36-72SINGLE DUAL1.8-15 VDC2.40" 2.28" 0.50"

Wide selection of PCB Mount DC-DC Converters ranging from 1 - 165 Watts
Click Image
to Enlarge.......... SeriesWattsIsolationInputNumber
of OutputsOutput VDC
RangeDimensions
(Inches)Download
DHDA01013000 VDC3.3 / 5 / 12 / 24
+/-10%SINGLE
DUAL3.3-24 VDC0.50"
0.40"
0.27"
DHSA01013000 VDC3.3 / 5 / 12 / 24
+/-10%SINGLE
DUAL3.3~15 VDC0.77"
0.40"
0.24"
DHDR0202-33000 VDC5 / 12 / 24
+/-10%SINGLE
DUAL5~15 VDC1.25"
0.80"
0.40"
DHSA02023000 VDC5 / 12 / 24
+/-10%SINGLE
DUAL5~15 VDC0.77"
0.40"
0.28"
DHSR0202-33000 VDC4.5-9
9-18
18-36
36-75SINGLE3.3-24 VDC0.86"
0.44"
0.36"
DHDR0302-33000 VDC5 / 12 / 24 / 48
+/-10%SINGLE
DUAL5-15 VDC1.25"
0.80"
0.40"
APS07DM7.51500 VDC9-36
18-72SINGLE
DUAL3.3-15 VDC2.00"
1.00"
0.29"
APS08DM81500 VDC9-36
20-72SINGLE
DUAL3.3~24 VDC2.00"
1.00"
0.40"
APS11DM101500 VDC9-36
18-72SINGLE
DUAL5-15 VDC2.00"
1.00"
0.29"
APS14DM151500 VDC9-18
18-36
36-72SINGLE
DUAL3.3-15 VDC2.00"
1.00"
0.29"
APS16DM161500 VDC18-36
36-72TRIPLE3.3~24 VDC2.36"
1.38"
0.47"
APS17DM171500 VDC9-18
18-36
36-72SINGLE
DUAL3.3-15 VDC2.00"
1.00"
0.40"
APS40DH401500 VDC9-36
18-72SINGLE
DUAL
TRIPLE3.3-18 VDC3.60"
3.03"
0.49"
APS80DH801500 VDC18-36
36-72SINGLE1.8-15 VDC2.00"
1.45"
0.50"
APS100DH1001500 VDC9-36
18-72SINGLE
DUAL
TRIPLE3.3-18 VDC2.40"
2.28"
0.50"- 24Vin Models
- 48Vin Models
APS165DH1651500 VDC18-36
36-72SINGLE
DUAL1.8-15 VDC2.40"
2.28"
0.50"

Supplier's Site Datasheet

Technical Specifications

  Advanced Power Solutions
Product Category Power Supplies
Product Number DHDR030
Product Name DC/DC Converters
Type DC-DC Converter
Operating Temperature -25 to 71 C (-13 to 160 F)
Regulatory Compliance RoHS
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

480w Three Phase Power Supplies - PST-48048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details