Advanced Power Solutions U-Frame & Covered Switchers APS600Rx-N

Description
Switching power supplies for industrial, commercial, and medical grade applications, offered in U-Frame enclosures. These models offer cover, fan and connector options (see datasheet for details). All products are approved to UL / EN / IEC 60950-1 Safety Standards Click Image to Enlarge SeriesVout RangeDimensions (Inches)Features:Dow nload APS200 200W3~56VDC6.80 x 3.80 x 1.50" SINGLE DUAL APS250 200-250W5-60VDC5.00 x 3.20 x 1.50" SINGLE DUAL APS303 300W5~60VDC5.00 x 3.20 x 1.50"Density SINGLE DUAL APS300/302 300W5~60VDC6.00 x 4.00 x 1.50"Fan, Power OK, SINGLE DUAL APS301 300W12~55VDC7.00 x 4.00 x 2.00"Fan, Sense & Control SINGLE APS403Rx 300-400W10~60VDC6.00 x 4.00 x 1.50"Control, Fan, PG, Fan Fail Optional End-Mount Fan SINGLE DUAL APS400 300-400W2~58VDC8.00 x 5.00 x 1.60"Sense, Control, Fan, PG SINGLE DUAL APS401RX 300-400W3.3~48VDC7.0 0 x 4.00 x 2.00"Sense, Inhibit, Fan, PG SINGLE APS500 500W12~60DC8.00 x 4.33 x 2.50"Share, Monitor, Control, Sense, Power Good, Fan SINGLE APS600 600W12~60 VDC8.00 x 4.33 x 2.50Share, Monitor, Control, Sense, PowerGood, Fan SINGLE APS800 800W12~60VDC8.00 x 4.33 x 2.50"Share, Monitor, Control, Sense, PowerGood, Fan SINGLE Advanced Power Solutions offers these U-Frame & Covered Switchers for general usage including industrial, instrumentation, networking applications requiring 200-800 Watts. Advanced Power Solutions U-Frame and covered switching supplies are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.
Datasheet
Description
Switching power supplies for industrial, commercial, and medical grade applications, offered in U-Frame enclosures. These models offer cover, fan and connector options (see datasheet for details). All products are approved to UL / EN / IEC 60950-1 Safety Standards Click Image to Enlarge SeriesVout RangeDimensions (Inches)Features:Dow nload APS200 200W3~56VDC6.80 x 3.80 x 1.50" SINGLE DUAL APS250 200-250W5-60VDC5.00 x 3.20 x 1.50" SINGLE DUAL APS303 300W5~60VDC5.00 x 3.20 x 1.50"Density SINGLE DUAL APS300/302 300W5~60VDC6.00 x 4.00 x 1.50"Fan, Power OK, SINGLE DUAL APS301 300W12~55VDC7.00 x 4.00 x 2.00"Fan, Sense & Control SINGLE APS403Rx 300-400W10~60VDC6.00 x 4.00 x 1.50"Control, Fan, PG, Fan Fail Optional End-Mount Fan SINGLE DUAL APS400 300-400W2~58VDC8.00 x 5.00 x 1.60"Sense, Control, Fan, PG SINGLE DUAL APS401RX 300-400W3.3~48VDC7.0 0 x 4.00 x 2.00"Sense, Inhibit, Fan, PG SINGLE APS500 500W12~60DC8.00 x 4.33 x 2.50"Share, Monitor, Control, Sense, Power Good, Fan SINGLE APS600 600W12~60 VDC8.00 x 4.33 x 2.50Share, Monitor, Control, Sense, PowerGood, Fan SINGLE APS800 800W12~60VDC8.00 x 4.33 x 2.50"Share, Monitor, Control, Sense, PowerGood, Fan SINGLE Advanced Power Solutions offers these U-Frame & Covered Switchers for general usage including industrial, instrumentation, networking applications requiring 200-800 Watts. Advanced Power Solutions U-Frame and covered switching supplies are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U-Frame & Covered Switchers - APS600Rx-N - Advanced Power Solutions
Livermore, CA, USA
U-Frame & Covered Switchers
APS600Rx-N
U-Frame & Covered Switchers APS600Rx-N
Switching power supplies for industrial, commercial, and medical grade applications, offered in U-Frame enclosures. These models offer cover, fan and connector options (see datasheet for details). All products are approved to UL / EN / IEC 60950-1 Safety Standards Click Image to Enlarge SeriesVout RangeDimensions (Inches)Features:Dow nload APS200 200W3~56VDC6.80 x 3.80 x 1.50" SINGLE DUAL APS250 200-250W5-60VDC5.00 x 3.20 x 1.50" SINGLE DUAL APS303 300W5~60VDC5.00 x 3.20 x 1.50"Density SINGLE DUAL APS300/302 300W5~60VDC6.00 x 4.00 x 1.50"Fan, Power OK, SINGLE DUAL APS301 300W12~55VDC7.00 x 4.00 x 2.00"Fan, Sense & Control SINGLE APS403Rx 300-400W10~60VDC6.00 x 4.00 x 1.50"Control, Fan, PG, Fan Fail Optional End-Mount Fan SINGLE DUAL APS400 300-400W2~58VDC8.00 x 5.00 x 1.60"Sense, Control, Fan, PG SINGLE DUAL APS401RX 300-400W3.3~48VDC7.0 0 x 4.00 x 2.00"Sense, Inhibit, Fan, PG SINGLE APS500 500W12~60DC8.00 x 4.33 x 2.50"Share, Monitor, Control, Sense, Power Good, Fan SINGLE APS600 600W12~60 VDC8.00 x 4.33 x 2.50Share, Monitor, Control, Sense, PowerGood, Fan SINGLE APS800 800W12~60VDC8.00 x 4.33 x 2.50"Share, Monitor, Control, Sense, PowerGood, Fan SINGLE Advanced Power Solutions offers these U-Frame & Covered Switchers for general usage including industrial, instrumentation, networking applications requiring 200-800 Watts. Advanced Power Solutions U-Frame and covered switching supplies are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.

Switching power supplies for industrial, commercial, and medical grade applications, offered in U-Frame enclosures. These models offer cover, fan and connector options (see datasheet for details).
All products are approved to UL / EN / IEC 60950-1 Safety Standards
Click Image
to Enlarge SeriesVout
RangeDimensions
(Inches)Features:Download
APS200
200W3~56VDC6.80 x 3.80 x 1.50" SINGLE
DUAL
APS250
200-250W5-60VDC5.00 x 3.20 x 1.50" SINGLE
DUAL
APS303
300W5~60VDC5.00 x 3.20 x 1.50"Density SINGLE
DUAL
APS300/302
300W5~60VDC6.00 x 4.00 x 1.50"Fan, Power OK, SINGLE
DUAL
APS301
300W12~55VDC7.00 x 4.00 x 2.00"Fan, Sense & Control SINGLE
APS403Rx
300-400W10~60VDC6.00 x 4.00 x 1.50"Control, Fan, PG, Fan Fail
Optional End-Mount Fan SINGLE
DUAL
APS400
300-400W2~58VDC8.00 x 5.00 x 1.60"Sense, Control, Fan, PG SINGLE
DUAL
APS401RX
300-400W3.3~48VDC7.00 x 4.00 x 2.00"Sense, Inhibit, Fan, PG SINGLE
APS500
500W12~60DC8.00 x 4.33 x 2.50"Share, Monitor, Control,
Sense, Power Good, Fan SINGLE
APS600
600W12~60 VDC8.00 x 4.33 x 2.50Share, Monitor, Control,
Sense, PowerGood, Fan SINGLE
APS800
800W12~60VDC8.00 x 4.33 x 2.50"Share, Monitor, Control,
Sense, PowerGood, Fan SINGLE
Advanced Power Solutions offers these U-Frame & Covered Switchers for general usage including industrial, instrumentation, networking applications requiring 200-800 Watts. Advanced Power Solutions U-Frame and covered switching supplies are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.

Supplier's Site Datasheet

Technical Specifications

  Advanced Power Solutions
Product Category Power Supplies
Product Number APS600Rx-N
Product Name U-Frame & Covered Switchers
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details