Advanced Power Solutions Encapsulated Power Supplies APS16AM

Description
Fuly enclosed and encapsulated switching power supplies for indutrial applications. All supplies listed offer Convection cooled operation and spark-proof operation with International Safety Approvals. Click Image to Enlarge SeriesPower # of OutputsVout Range Dimensions (Inches)Download APS05AM5WSingle3.3 ~ 24 VDC2.28 x 1.77 x 0.77" APS10AM10WSingle Dual3.3 ~ 24 VDC2.56 x 1.77 x 0.77" APS10AS10WSingle Dual Triple3.3 ~ 24 VDC3.77 x 4.16 x 1.00" APS15AM15WSingle18 ~ 48 VDC2.56 x 1.77 x 0.87" APS16AM15WSingle Dual Triple3.3 ~ 24 VDC2.75 x 1.89 x 0.93" APS50AS50WSingle3.3 ~ 24 VDC4.76 x 2.56 x 1.00" APS50AD/T50WDual Triple3.3 ~ 24 VDC5.33 x 2.56 x 1.00" Advanced Power Solutions offers these Encapsulated Switchers for general usage including industrial, instrumentation, networking applications requiring up to 50 Watts of power. Advanced Power Solutions Encapsulated Power supply products are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.
Datasheet
Description
Fuly enclosed and encapsulated switching power supplies for indutrial applications. All supplies listed offer Convection cooled operation and spark-proof operation with International Safety Approvals. Click Image to Enlarge SeriesPower # of OutputsVout Range Dimensions (Inches)Download APS05AM5WSingle3.3 ~ 24 VDC2.28 x 1.77 x 0.77" APS10AM10WSingle Dual3.3 ~ 24 VDC2.56 x 1.77 x 0.77" APS10AS10WSingle Dual Triple3.3 ~ 24 VDC3.77 x 4.16 x 1.00" APS15AM15WSingle18 ~ 48 VDC2.56 x 1.77 x 0.87" APS16AM15WSingle Dual Triple3.3 ~ 24 VDC2.75 x 1.89 x 0.93" APS50AS50WSingle3.3 ~ 24 VDC4.76 x 2.56 x 1.00" APS50AD/T50WDual Triple3.3 ~ 24 VDC5.33 x 2.56 x 1.00" Advanced Power Solutions offers these Encapsulated Switchers for general usage including industrial, instrumentation, networking applications requiring up to 50 Watts of power. Advanced Power Solutions Encapsulated Power supply products are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Power Supplies - APS16AM - Advanced Power Solutions
Livermore, CA, USA
Encapsulated Power Supplies
APS16AM
Encapsulated Power Supplies APS16AM
Fuly enclosed and encapsulated switching power supplies for indutrial applications. All supplies listed offer Convection cooled operation and spark-proof operation with International Safety Approvals. Click Image to Enlarge SeriesPower # of OutputsVout Range Dimensions (Inches)Download APS05AM5WSingle3.3 ~ 24 VDC2.28 x 1.77 x 0.77" APS10AM10WSingle Dual3.3 ~ 24 VDC2.56 x 1.77 x 0.77" APS10AS10WSingle Dual Triple3.3 ~ 24 VDC3.77 x 4.16 x 1.00" APS15AM15WSingle18 ~ 48 VDC2.56 x 1.77 x 0.87" APS16AM15WSingle Dual Triple3.3 ~ 24 VDC2.75 x 1.89 x 0.93" APS50AS50WSingle3.3 ~ 24 VDC4.76 x 2.56 x 1.00" APS50AD/T50WDual Triple3.3 ~ 24 VDC5.33 x 2.56 x 1.00" Advanced Power Solutions offers these Encapsulated Switchers for general usage including industrial, instrumentation, networking applications requiring up to 50 Watts of power. Advanced Power Solutions Encapsulated Power supply products are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.

Fuly enclosed and encapsulated switching power supplies for indutrial applications. All supplies listed offer Convection cooled operation and spark-proof operation with International Safety Approvals.
Click Image
to Enlarge SeriesPower
# of
OutputsVout Range
Dimensions
(Inches)Download
APS05AM5WSingle3.3 ~ 24 VDC2.28 x 1.77 x 0.77"
APS10AM10WSingle
Dual3.3 ~ 24 VDC2.56 x 1.77 x 0.77"
APS10AS10WSingle
Dual
Triple3.3 ~ 24 VDC3.77 x 4.16 x 1.00"
APS15AM15WSingle18 ~ 48 VDC2.56 x 1.77 x 0.87"
APS16AM15WSingle
Dual
Triple3.3 ~ 24 VDC2.75 x 1.89 x 0.93"
APS50AS50WSingle3.3 ~ 24 VDC4.76 x 2.56 x 1.00"
APS50AD/T50WDual
Triple3.3 ~ 24 VDC5.33 x 2.56 x 1.00"
Advanced Power Solutions offers these Encapsulated Switchers for general usage including industrial, instrumentation, networking applications requiring up to 50 Watts of power. Advanced Power Solutions Encapsulated Power supply products are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.

Supplier's Site Datasheet

Technical Specifications

  Advanced Power Solutions
Product Category Power Supplies
Product Number APS16AM
Product Name Encapsulated Power Supplies
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Voltage -24.0 to 48.0 volts
DC Output Power 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-psi-11000-10-2u-27690 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 10 amps
View Details
Power Supply - 1083936 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 120.0 volts
DC Output Voltage 24.0 volts
View Details