Advanced Power Solutions Open Frame Switchers APS14VI

Description
Open Frame Switching Power Supplies for industrial, commercial, and medical applications, offered in Open Frame PCB Construction. Please consult APS for custom voltage setpoints and other modifications. All products are approved to UL / EN / IEC 60950-1 Safety Standards Click Image to Enlarge.......... SeriesWattsNumber of OutputsOutput VDC RangeDimensions (Inches)Download APS06VI832.5~12 VDC3.70 x 1.93 x 1.32" APS13VI13~151~23.3~4 8 VDC3.54 x 1.97 x 0.93" APS14VI1443.3~15 VDC5.00 x 1.97 x 1.00" APS20VI10~2515 VDC4.94 x 2.42 x 1.17" APS38VI30~4013.3~24 VDC7.01 x 1.97 x 1.18" APS50MIG5015~48 VDC4.00 x 2.00 x 0.92" APS41VI501~33.3~24 VDC4.00 x 2.50 x 1.24" APS63VI65112~48 VDC4.00 x 2.00 x 0.92" APS-S060801-25-24 VDC4.00 x 2.00 x 1.10" APS93VP50~1001~33.3~ 48 VDC5.00 x 3.00 x 1.10" APS100MI1001~43.3~48 VDC4.50 X 2.50 X 1.20" APS151MP1501~43.3~48 VDC5.00 x 3.00 x 1.40" Advanced Power Solutions offers these Open-Frame Switchers for general usage including industrial, instrumentation, networking applications requiring 8 Watts to 150 Watts. Advanced Power Solutions open frame switching supplies are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.
Datasheet
Description
Open Frame Switching Power Supplies for industrial, commercial, and medical applications, offered in Open Frame PCB Construction. Please consult APS for custom voltage setpoints and other modifications. All products are approved to UL / EN / IEC 60950-1 Safety Standards Click Image to Enlarge.......... SeriesWattsNumber of OutputsOutput VDC RangeDimensions (Inches)Download APS06VI832.5~12 VDC3.70 x 1.93 x 1.32" APS13VI13~151~23.3~4 8 VDC3.54 x 1.97 x 0.93" APS14VI1443.3~15 VDC5.00 x 1.97 x 1.00" APS20VI10~2515 VDC4.94 x 2.42 x 1.17" APS38VI30~4013.3~24 VDC7.01 x 1.97 x 1.18" APS50MIG5015~48 VDC4.00 x 2.00 x 0.92" APS41VI501~33.3~24 VDC4.00 x 2.50 x 1.24" APS63VI65112~48 VDC4.00 x 2.00 x 0.92" APS-S060801-25-24 VDC4.00 x 2.00 x 1.10" APS93VP50~1001~33.3~ 48 VDC5.00 x 3.00 x 1.10" APS100MI1001~43.3~48 VDC4.50 X 2.50 X 1.20" APS151MP1501~43.3~48 VDC5.00 x 3.00 x 1.40" Advanced Power Solutions offers these Open-Frame Switchers for general usage including industrial, instrumentation, networking applications requiring 8 Watts to 150 Watts. Advanced Power Solutions open frame switching supplies are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Frame Switchers - APS14VI - Advanced Power Solutions
Livermore, CA, USA
Open Frame Switchers
APS14VI
Open Frame Switchers APS14VI
Open Frame Switching Power Supplies for industrial, commercial, and medical applications, offered in Open Frame PCB Construction. Please consult APS for custom voltage setpoints and other modifications. All products are approved to UL / EN / IEC 60950-1 Safety Standards Click Image to Enlarge.......... SeriesWattsNumber of OutputsOutput VDC RangeDimensions (Inches)Download APS06VI832.5~12 VDC3.70 x 1.93 x 1.32" APS13VI13~151~23.3~4 8 VDC3.54 x 1.97 x 0.93" APS14VI1443.3~15 VDC5.00 x 1.97 x 1.00" APS20VI10~2515 VDC4.94 x 2.42 x 1.17" APS38VI30~4013.3~24 VDC7.01 x 1.97 x 1.18" APS50MIG5015~48 VDC4.00 x 2.00 x 0.92" APS41VI501~33.3~24 VDC4.00 x 2.50 x 1.24" APS63VI65112~48 VDC4.00 x 2.00 x 0.92" APS-S060801-25-24 VDC4.00 x 2.00 x 1.10" APS93VP50~1001~33.3~ 48 VDC5.00 x 3.00 x 1.10" APS100MI1001~43.3~48 VDC4.50 X 2.50 X 1.20" APS151MP1501~43.3~48 VDC5.00 x 3.00 x 1.40" Advanced Power Solutions offers these Open-Frame Switchers for general usage including industrial, instrumentation, networking applications requiring 8 Watts to 150 Watts. Advanced Power Solutions open frame switching supplies are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.

Open Frame Switching Power Supplies for industrial, commercial, and medical applications, offered in Open Frame PCB Construction. Please consult APS for custom voltage setpoints and other modifications.
All products are approved to UL / EN / IEC 60950-1 Safety Standards
Click Image
to Enlarge.......... SeriesWattsNumber
of OutputsOutput VDC
RangeDimensions
(Inches)Download
APS06VI832.5~12 VDC3.70 x 1.93 x 1.32"
APS13VI13~151~23.3~48 VDC3.54 x 1.97 x 0.93"
APS14VI1443.3~15 VDC5.00 x 1.97 x 1.00"
APS20VI10~2515 VDC4.94 x 2.42 x 1.17"
APS38VI30~4013.3~24 VDC7.01 x 1.97 x 1.18"
APS50MIG5015~48 VDC4.00 x 2.00 x 0.92"
APS41VI501~33.3~24 VDC4.00 x 2.50 x 1.24"
APS63VI65112~48 VDC4.00 x 2.00 x 0.92"
APS-S060801-25-24 VDC4.00 x 2.00 x 1.10"
APS93VP50~1001~33.3~48 VDC5.00 x 3.00 x 1.10"
APS100MI1001~43.3~48 VDC4.50 X 2.50 X 1.20"
APS151MP1501~43.3~48 VDC5.00 x 3.00 x 1.40"
Advanced Power Solutions offers these Open-Frame Switchers for general usage including industrial, instrumentation, networking applications requiring 8 Watts to 150 Watts. Advanced Power Solutions open frame switching supplies are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.

Supplier's Site Datasheet

Technical Specifications

  Advanced Power Solutions
Product Category Power Supplies
Product Number APS14VI
Product Name Open Frame Switchers
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Operating Temperature 0 to 50 C (32 to 122 F)
DC Output Voltage 3.3 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-ps-10060-1000-4u-27622 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details