Advanced Power Solutions Open Frame Switchers APS13VI

Description
Open Frame Switching Power Supplies for industrial, commercial, and medical applications, offered in Open Frame PCB Construction. Please consult APS for custom voltage setpoints and other modifications. All products are approved to UL / EN / IEC 60950-1 Safety Standards Click Image to Enlarge.......... SeriesWattsNumber of OutputsOutput VDC RangeDimensions (Inches)Download APS06VI832.5~12 VDC3.70 x 1.93 x 1.32" APS13VI13~151~23.3~4 8 VDC3.54 x 1.97 x 0.93" APS14VI1443.3~15 VDC5.00 x 1.97 x 1.00" APS20VI10~2515 VDC4.94 x 2.42 x 1.17" APS38VI30~4013.3~24 VDC7.01 x 1.97 x 1.18" APS50MIG5015~48 VDC4.00 x 2.00 x 0.92" APS41VI501~33.3~24 VDC4.00 x 2.50 x 1.24" APS63VI65112~48 VDC4.00 x 2.00 x 0.92" APS-S060801-25-24 VDC4.00 x 2.00 x 1.10" APS93VP50~1001~33.3~ 48 VDC5.00 x 3.00 x 1.10" APS100MI1001~43.3~48 VDC4.50 X 2.50 X 1.20" APS151MP1501~43.3~48 VDC5.00 x 3.00 x 1.40" Advanced Power Solutions offers these Open-Frame Switchers for general usage including industrial, instrumentation, networking applications requiring 8 Watts to 150 Watts. Advanced Power Solutions open frame switching supplies are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.
Datasheet
Description
Open Frame Switching Power Supplies for industrial, commercial, and medical applications, offered in Open Frame PCB Construction. Please consult APS for custom voltage setpoints and other modifications. All products are approved to UL / EN / IEC 60950-1 Safety Standards Click Image to Enlarge.......... SeriesWattsNumber of OutputsOutput VDC RangeDimensions (Inches)Download APS06VI832.5~12 VDC3.70 x 1.93 x 1.32" APS13VI13~151~23.3~4 8 VDC3.54 x 1.97 x 0.93" APS14VI1443.3~15 VDC5.00 x 1.97 x 1.00" APS20VI10~2515 VDC4.94 x 2.42 x 1.17" APS38VI30~4013.3~24 VDC7.01 x 1.97 x 1.18" APS50MIG5015~48 VDC4.00 x 2.00 x 0.92" APS41VI501~33.3~24 VDC4.00 x 2.50 x 1.24" APS63VI65112~48 VDC4.00 x 2.00 x 0.92" APS-S060801-25-24 VDC4.00 x 2.00 x 1.10" APS93VP50~1001~33.3~ 48 VDC5.00 x 3.00 x 1.10" APS100MI1001~43.3~48 VDC4.50 X 2.50 X 1.20" APS151MP1501~43.3~48 VDC5.00 x 3.00 x 1.40" Advanced Power Solutions offers these Open-Frame Switchers for general usage including industrial, instrumentation, networking applications requiring 8 Watts to 150 Watts. Advanced Power Solutions open frame switching supplies are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Frame Switchers - APS13VI - Advanced Power Solutions
Livermore, CA, USA
Open Frame Switchers
APS13VI
Open Frame Switchers APS13VI
Open Frame Switching Power Supplies for industrial, commercial, and medical applications, offered in Open Frame PCB Construction. Please consult APS for custom voltage setpoints and other modifications. All products are approved to UL / EN / IEC 60950-1 Safety Standards Click Image to Enlarge.......... SeriesWattsNumber of OutputsOutput VDC RangeDimensions (Inches)Download APS06VI832.5~12 VDC3.70 x 1.93 x 1.32" APS13VI13~151~23.3~4 8 VDC3.54 x 1.97 x 0.93" APS14VI1443.3~15 VDC5.00 x 1.97 x 1.00" APS20VI10~2515 VDC4.94 x 2.42 x 1.17" APS38VI30~4013.3~24 VDC7.01 x 1.97 x 1.18" APS50MIG5015~48 VDC4.00 x 2.00 x 0.92" APS41VI501~33.3~24 VDC4.00 x 2.50 x 1.24" APS63VI65112~48 VDC4.00 x 2.00 x 0.92" APS-S060801-25-24 VDC4.00 x 2.00 x 1.10" APS93VP50~1001~33.3~ 48 VDC5.00 x 3.00 x 1.10" APS100MI1001~43.3~48 VDC4.50 X 2.50 X 1.20" APS151MP1501~43.3~48 VDC5.00 x 3.00 x 1.40" Advanced Power Solutions offers these Open-Frame Switchers for general usage including industrial, instrumentation, networking applications requiring 8 Watts to 150 Watts. Advanced Power Solutions open frame switching supplies are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.

Open Frame Switching Power Supplies for industrial, commercial, and medical applications, offered in Open Frame PCB Construction. Please consult APS for custom voltage setpoints and other modifications.
All products are approved to UL / EN / IEC 60950-1 Safety Standards
Click Image
to Enlarge.......... SeriesWattsNumber
of OutputsOutput VDC
RangeDimensions
(Inches)Download
APS06VI832.5~12 VDC3.70 x 1.93 x 1.32"
APS13VI13~151~23.3~48 VDC3.54 x 1.97 x 0.93"
APS14VI1443.3~15 VDC5.00 x 1.97 x 1.00"
APS20VI10~2515 VDC4.94 x 2.42 x 1.17"
APS38VI30~4013.3~24 VDC7.01 x 1.97 x 1.18"
APS50MIG5015~48 VDC4.00 x 2.00 x 0.92"
APS41VI501~33.3~24 VDC4.00 x 2.50 x 1.24"
APS63VI65112~48 VDC4.00 x 2.00 x 0.92"
APS-S060801-25-24 VDC4.00 x 2.00 x 1.10"
APS93VP50~1001~33.3~48 VDC5.00 x 3.00 x 1.10"
APS100MI1001~43.3~48 VDC4.50 X 2.50 X 1.20"
APS151MP1501~43.3~48 VDC5.00 x 3.00 x 1.40"
Advanced Power Solutions offers these Open-Frame Switchers for general usage including industrial, instrumentation, networking applications requiring 8 Watts to 150 Watts. Advanced Power Solutions open frame switching supplies are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.

Supplier's Site Datasheet

Technical Specifications

  Advanced Power Solutions
Product Category Power Supplies
Product Number APS13VI
Product Name Open Frame Switchers
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Operating Temperature 0 to 50 C (32 to 122 F)
DC Output Voltage 3.3 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Plug-in - Linear Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1242184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Type c
Regulatory Compliance RoHS Compliant
View Details