Advanced Power Solutions Medical Desktop | Wall Mount Power Supply APS100EM

Description
External Switching power supplies for portable Medical & Healthcare Applications. All supplies listed here are safety recognized to UL / EN / IEC 60601-1 Standards. See DC Connector options for a wide selection of standard DC Output Connectors. Please consult APS for unique voltage set-points and other modifications. Click Image to Enlarge SeriesPowerVout Range Dimensions (Inches)Download GS2-33W5 ~ 24 VDC2.52 x 1.77 x 1.10" GS2-66W5 ~ 24 VDC2.52 x 1.77 x 1.10" GS2-1515W5 ~ 24 VDC3.15 x 2.17 x 1.57" GS2D-1515W5 ~ 24 VDC3.78 x 1.72 x 3.54" APS24EMG24W5 ~ 24 VDC4.33 x 2.28 x 1.27" MPU3030W3.3 ~ 48 VDC4.17 x 2.64 x 1.42" APS49EMG50W5 ~ 30 VDC4.92 x 2.43 x 1.28" MPU5050W3.3 ~ 48 VDC5.69 x 2.97 x 1.69" APS-M70x70W5 ~ 48 VDC5.74 x 2.97 x 1.69†APS75EM75W12 ~ 48 VDC4.92 x 2.43 x 1.28" APS100EM100W12 ~ 58 VDC5.91 x 2.36 x 1.32" APS150EMG120-150W12 ~ 24 VDC7.09 x 2.83 x 1.71" APS250EMG250W12 ~ 24 VDC7.48 x 3.74 x 1.89" Advanced Power Solutions offers these Medical Power Supplies in External / Portable Desktop & Wall Mount packages for medical, healthcare and gaming applications. Thes medical approved power supplies range in power from 3 Watts to 150 Watts. Advanced Power Solutions medical power supply solutions can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications such as IEC60601-1 / UL60601-1 / EN 60601-1 for medical switching power supply applications and backed by our 1 year warranty.
Datasheet
Description
External Switching power supplies for portable Medical & Healthcare Applications. All supplies listed here are safety recognized to UL / EN / IEC 60601-1 Standards. See DC Connector options for a wide selection of standard DC Output Connectors. Please consult APS for unique voltage set-points and other modifications. Click Image to Enlarge SeriesPowerVout Range Dimensions (Inches)Download GS2-33W5 ~ 24 VDC2.52 x 1.77 x 1.10" GS2-66W5 ~ 24 VDC2.52 x 1.77 x 1.10" GS2-1515W5 ~ 24 VDC3.15 x 2.17 x 1.57" GS2D-1515W5 ~ 24 VDC3.78 x 1.72 x 3.54" APS24EMG24W5 ~ 24 VDC4.33 x 2.28 x 1.27" MPU3030W3.3 ~ 48 VDC4.17 x 2.64 x 1.42" APS49EMG50W5 ~ 30 VDC4.92 x 2.43 x 1.28" MPU5050W3.3 ~ 48 VDC5.69 x 2.97 x 1.69" APS-M70x70W5 ~ 48 VDC5.74 x 2.97 x 1.69†APS75EM75W12 ~ 48 VDC4.92 x 2.43 x 1.28" APS100EM100W12 ~ 58 VDC5.91 x 2.36 x 1.32" APS150EMG120-150W12 ~ 24 VDC7.09 x 2.83 x 1.71" APS250EMG250W12 ~ 24 VDC7.48 x 3.74 x 1.89" Advanced Power Solutions offers these Medical Power Supplies in External / Portable Desktop & Wall Mount packages for medical, healthcare and gaming applications. Thes medical approved power supplies range in power from 3 Watts to 150 Watts. Advanced Power Solutions medical power supply solutions can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications such as IEC60601-1 / UL60601-1 / EN 60601-1 for medical switching power supply applications and backed by our 1 year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical Desktop | Wall Mount Power Supply - APS100EM - Advanced Power Solutions
Livermore, CA, USA
Medical Desktop | Wall Mount Power Supply
APS100EM
Medical Desktop | Wall Mount Power Supply APS100EM
External Switching power supplies for portable Medical & Healthcare Applications. All supplies listed here are safety recognized to UL / EN / IEC 60601-1 Standards. See DC Connector options for a wide selection of standard DC Output Connectors. Please consult APS for unique voltage set-points and other modifications. Click Image to Enlarge SeriesPowerVout Range Dimensions (Inches)Download GS2-33W5 ~ 24 VDC2.52 x 1.77 x 1.10" GS2-66W5 ~ 24 VDC2.52 x 1.77 x 1.10" GS2-1515W5 ~ 24 VDC3.15 x 2.17 x 1.57" GS2D-1515W5 ~ 24 VDC3.78 x 1.72 x 3.54" APS24EMG24W5 ~ 24 VDC4.33 x 2.28 x 1.27" MPU3030W3.3 ~ 48 VDC4.17 x 2.64 x 1.42" APS49EMG50W5 ~ 30 VDC4.92 x 2.43 x 1.28" MPU5050W3.3 ~ 48 VDC5.69 x 2.97 x 1.69" APS-M70x70W5 ~ 48 VDC5.74 x 2.97 x 1.69†APS75EM75W12 ~ 48 VDC4.92 x 2.43 x 1.28" APS100EM100W12 ~ 58 VDC5.91 x 2.36 x 1.32" APS150EMG120-150W12 ~ 24 VDC7.09 x 2.83 x 1.71" APS250EMG250W12 ~ 24 VDC7.48 x 3.74 x 1.89" Advanced Power Solutions offers these Medical Power Supplies in External / Portable Desktop & Wall Mount packages for medical, healthcare and gaming applications. Thes medical approved power supplies range in power from 3 Watts to 150 Watts. Advanced Power Solutions medical power supply solutions can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications such as IEC60601-1 / UL60601-1 / EN 60601-1 for medical switching power supply applications and backed by our 1 year warranty.

External Switching power supplies for portable Medical & Healthcare Applications. All supplies listed here are safety recognized to UL / EN / IEC 60601-1 Standards. See DC Connector options for a wide selection of standard DC Output Connectors. Please consult APS for unique voltage set-points and other modifications.
Click Image
to Enlarge SeriesPowerVout Range
Dimensions
(Inches)Download
GS2-33W5 ~ 24 VDC2.52 x 1.77 x 1.10"
GS2-66W5 ~ 24 VDC2.52 x 1.77 x 1.10"
GS2-1515W5 ~ 24 VDC3.15 x 2.17 x 1.57"
GS2D-1515W5 ~ 24 VDC3.78 x 1.72 x 3.54"
APS24EMG24W5 ~ 24 VDC4.33 x 2.28 x 1.27"
MPU3030W3.3 ~ 48 VDC4.17 x 2.64 x 1.42"
APS49EMG50W5 ~ 30 VDC4.92 x 2.43 x 1.28"
MPU5050W3.3 ~ 48 VDC5.69 x 2.97 x 1.69"
APS-M70x70W5 ~ 48 VDC5.74 x 2.97 x 1.69â€
APS75EM75W12 ~ 48 VDC4.92 x 2.43 x 1.28"
APS100EM100W12 ~ 58 VDC5.91 x 2.36 x 1.32"
APS150EMG120-150W12 ~ 24 VDC7.09 x 2.83 x 1.71"
APS250EMG250W12 ~ 24 VDC7.48 x 3.74 x 1.89"
Advanced Power Solutions offers these Medical Power Supplies in External / Portable Desktop & Wall Mount packages for medical, healthcare and gaming applications. Thes medical approved power supplies range in power from 3 Watts to 150 Watts. Advanced Power Solutions medical power supply solutions can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications such as IEC60601-1 / UL60601-1 / EN 60601-1 for medical switching power supply applications and backed by our 1 year warranty.

Supplier's Site Datasheet

Technical Specifications

  Advanced Power Solutions
Product Category Power Supplies
Product Number APS100EM
Product Name Medical Desktop | Wall Mount Power Supply
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10080-170-3u-27441 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 170 amps
View Details