Advanced Power Electronics Corp. PMIC - PMIC - Voltage Regulators - Linear - APU1209M-HF-3TR APU1209M-HF-3TR

Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969692-APU1209M-HF-3 TR Mounting: SMD (SMT) Number of Pins: 8 Output Current: 1.25 A Categories: PMIC - Voltage Regulators - Linear Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: Unknown Dropout Voltage: 500 mV
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969692-APU1209M-HF-3 TR Mounting: SMD (SMT) Number of Pins: 8 Output Current: 1.25 A Categories: PMIC - Voltage Regulators - Linear Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: Unknown Dropout Voltage: 500 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - APU1209M-HF-3TR - 969692-APU1209M-HF-3TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - APU1209M-HF-3TR
969692-APU1209M-HF-3TR
PMIC - PMIC - Voltage Regulators - Linear - APU1209M-HF-3TR 969692-APU1209M-HF-3TR
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969692-APU1209M-HF-3 TR Mounting: SMD (SMT) Number of Pins: 8 Output Current: 1.25 A Categories: PMIC - Voltage Regulators - Linear Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: Unknown Dropout Voltage: 500 mV

Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969692-APU1209M-HF-3TR
Mounting: SMD (SMT)
Number of Pins: 8
Output Current: 1.25 A
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: Unknown
Dropout Voltage: 500 mV

Buy Now
Singapore, Singapore
1A LDO Voltage Regulator IC
699-APU1209M-HF-3TR
1A LDO Voltage Regulator IC 699-APU1209M-HF-3TR
Lin Reg, Uldo, 1A, Adj, SO-8 Product overview: APU1209M-HF-3TR from Advanced Power Electronics Corp. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-APU1209M-HF-3TR can be used for catalog matching and distributor lookup.

Lin Reg, Uldo, 1A, Adj, SO-8 Product overview: APU1209M-HF-3TR from Advanced Power Electronics Corp. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-APU1209M-HF-3TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 969692-APU1209M-HF-3TR 699-APU1209M-HF-3TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - APU1209M-HF-3TR 1A LDO Voltage Regulator IC
Package Type SOIC; Other; SOIC Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1915243 - RS Components, Ltd.
Specs
Output Polarity Negative
Package Type Other; So
IQ 2.00E-4 amps
View Details
Motor Drivers, Controllers - A4955GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Battery Chargers - BQ24013DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3309ARTZ-2.7-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details