Advanced Power Electronics Corp. Low-Power LDO Voltage Regulator IC APE8968MP-HF-3TR

Description
Ldo, Ultra-low Dropout, Adj, ESO-8 Product overview: APE8968MP-HF-3TR from Advanced Power Electronics Corp. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-APE8968MP-HF-3TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Ldo, Ultra-low Dropout, Adj, ESO-8 Product overview: APE8968MP-HF-3TR from Advanced Power Electronics Corp. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-APE8968MP-HF-3TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power LDO Voltage Regulator IC
699-APE8968MP-HF-3TR
Low-Power LDO Voltage Regulator IC 699-APE8968MP-HF-3TR
Ldo, Ultra-low Dropout, Adj, ESO-8 Product overview: APE8968MP-HF-3TR from Advanced Power Electronics Corp. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-APE8968MP-HF-3TR can be used for catalog matching and distributor lookup.

Ldo, Ultra-low Dropout, Adj, ESO-8 Product overview: APE8968MP-HF-3TR from Advanced Power Electronics Corp. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-APE8968MP-HF-3TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - APE8968MP-HF-3TR - 981494-APE8968MP-HF-3TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - APE8968MP-HF-3TR
981494-APE8968MP-HF-3TR
PMIC - PMIC - Voltage Regulators - Linear - APE8968MP-HF-3TR 981494-APE8968MP-HF-3TR
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981494-APE8968MP-HF- 3TR Mounting: SMD (SMT) Output Type: Adjustable Number of Pins: 8 Output Current: 3 A Categories: PMIC - Voltage Regulators - Linear Case / Package: SO Max Input Voltage: 6 V Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 1.2 V Dropout Voltage: 380 mV Min Output Voltage: 800 mV

Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981494-APE8968MP-HF-3TR
Mounting: SMD (SMT)
Output Type: Adjustable
Number of Pins: 8
Output Current: 3 A
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SO
Max Input Voltage: 6 V
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: 1.2 V
Dropout Voltage: 380 mV
Min Output Voltage: 800 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-APE8968MP-HF-3TR 981494-APE8968MP-HF-3TR
Product Name Low-Power LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - APE8968MP-HF-3TR
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SO Other; SO
IOUT 3 amps 3 amps
Dropout Voltage 0.3800 volts 0.3800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3922KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
TSSOP Power Management IC - 713-BQ2023PW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 0.0050 amps
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Voltage Regulators - 2444548 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details