Advanced Power Electronics Corp. 1A LDO Voltage Regulator IC APE8901MP-HF-3TR

Description
Lin Reg, Uldo, 1A, Adj, ESO-8 Product overview: APE8901MP-HF-3TR from Advanced Power Electronics Corp. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-APE8901MP-HF-3TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Lin Reg, Uldo, 1A, Adj, ESO-8 Product overview: APE8901MP-HF-3TR from Advanced Power Electronics Corp. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-APE8901MP-HF-3TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A LDO Voltage Regulator IC
699-APE8901MP-HF-3TR
1A LDO Voltage Regulator IC 699-APE8901MP-HF-3TR
Lin Reg, Uldo, 1A, Adj, ESO-8 Product overview: APE8901MP-HF-3TR from Advanced Power Electronics Corp. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-APE8901MP-HF-3TR can be used for catalog matching and distributor lookup.

Lin Reg, Uldo, 1A, Adj, ESO-8 Product overview: APE8901MP-HF-3TR from Advanced Power Electronics Corp. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-APE8901MP-HF-3TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - APE8901MP-HF-3TR - 1045605-APE8901MP-HF-3TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - APE8901MP-HF-3TR
1045605-APE8901MP-HF-3TR
PMIC - PMIC - Voltage Regulators - Linear - APE8901MP-HF-3TR 1045605-APE8901MP-HF-3TR
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045605-APE8901MP-HF -3TR Mounting: SMD (SMT) Number of Pins: 8 Output Current: 1 A Output Voltage: 800 mV Categories: PMIC - Voltage Regulators - Linear Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Dropout Voltage: 250 mV

Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045605-APE8901MP-HF-3TR
Mounting: SMD (SMT)
Number of Pins: 8
Output Current: 1 A
Output Voltage: 800 mV
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Dropout Voltage: 250 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-APE8901MP-HF-3TR 1045605-APE8901MP-HF-3TR
Product Name 1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - APE8901MP-HF-3TR
Package Type Other; SOP Other; SOP
Unlock Full Specs
to access all available technical data