Advanced Power Electronics Corp. PMIC - PMIC - Voltage Regulators - Linear + Switching - APE1911MP-HF-3TR APE1911MP-HF-3TR

Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969686-APE1911MP-HF- 3TR Packaging: Cut Tape Mounting: SMD (SMT) Topology: Boost Number of Pins: 8 Number of Outputs: 1 Output Current: 3 A Output Voltage: 32 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Max Input Voltage: 20 V Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 500 kHz RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: Unknown Min Input Voltage: 3 V Max Output Voltage: 32 V Min Output Voltage: 3.3 V
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969686-APE1911MP-HF- 3TR Packaging: Cut Tape Mounting: SMD (SMT) Topology: Boost Number of Pins: 8 Number of Outputs: 1 Output Current: 3 A Output Voltage: 32 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Max Input Voltage: 20 V Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 500 kHz RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: Unknown Min Input Voltage: 3 V Max Output Voltage: 32 V Min Output Voltage: 3.3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - APE1911MP-HF-3TR - 969686-APE1911MP-HF-3TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - APE1911MP-HF-3TR
969686-APE1911MP-HF-3TR
PMIC - PMIC - Voltage Regulators - Linear + Switching - APE1911MP-HF-3TR 969686-APE1911MP-HF-3TR
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969686-APE1911MP-HF- 3TR Packaging: Cut Tape Mounting: SMD (SMT) Topology: Boost Number of Pins: 8 Number of Outputs: 1 Output Current: 3 A Output Voltage: 32 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Max Input Voltage: 20 V Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 500 kHz RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: Unknown Min Input Voltage: 3 V Max Output Voltage: 32 V Min Output Voltage: 3.3 V

Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969686-APE1911MP-HF-3TR
Packaging: Cut Tape
Mounting: SMD (SMT)
Topology: Boost
Number of Pins: 8
Number of Outputs: 1
Output Current: 3 A
Output Voltage: 32 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SOIC
Max Input Voltage: 20 V
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 500 kHz
RoHS: Compliant
Min Operating Temperature: -20 °C
REACH SVHC: Unknown
Min Input Voltage: 3 V
Max Output Voltage: 32 V
Min Output Voltage: 3.3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 969686-APE1911MP-HF-3TR
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - APE1911MP-HF-3TR
Package Type SOIC; Other; SOIC
Special Features Multiple Outputs
Output Voltage 32 volts
Unlock Full Specs
to access all available technical data