Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973573-APE1723Y5-HF-
Packaging: Cut Tape
Mounting: SMD (SMT)
Number of Pins: 5
Number of Outputs: 1
Output Current: 1 A
Output Voltage: 24 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SOT-23
Max Input Voltage: 26 V
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 260 kHz
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Min Input Voltage: 4.5 V
Max Output Voltage: 24 V
Min Output Voltage: 745 mV
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 973573-APE1723Y5-HF-3TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - APE1723Y5-HF-3TR |
| Package Type | SOT23; Other; SOT-23 |
| Special Features | Multiple Outputs |
| Output Voltage | 24 volts |