Advanced Power Electronics Corp. PMIC - PMIC - Voltage Regulators - Linear + Switching - APE1707M-HF-3TR APE1707M-HF-3TR

Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1126569-APE1707M-HF- 3TR Packaging: Cut Tape Number of Pins: 8 Number of Outputs: 1 Output Current: 2 A Output Voltage: 1.23 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Max Input Voltage: 40 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Switching Frequency: 173 kHz RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: Unknown Min Input Voltage: 4.5 V Max Operating Temperature: 125 °C Max Output Voltage: 38.5 V Min Output Voltage: 1.23 V
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1126569-APE1707M-HF- 3TR Packaging: Cut Tape Number of Pins: 8 Number of Outputs: 1 Output Current: 2 A Output Voltage: 1.23 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Max Input Voltage: 40 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Switching Frequency: 173 kHz RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: Unknown Min Input Voltage: 4.5 V Max Operating Temperature: 125 °C Max Output Voltage: 38.5 V Min Output Voltage: 1.23 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - APE1707M-HF-3TR - 1126569-APE1707M-HF-3TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - APE1707M-HF-3TR
1126569-APE1707M-HF-3TR
PMIC - PMIC - Voltage Regulators - Linear + Switching - APE1707M-HF-3TR 1126569-APE1707M-HF-3TR
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1126569-APE1707M-HF- 3TR Packaging: Cut Tape Number of Pins: 8 Number of Outputs: 1 Output Current: 2 A Output Voltage: 1.23 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Max Input Voltage: 40 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Switching Frequency: 173 kHz RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: Unknown Min Input Voltage: 4.5 V Max Operating Temperature: 125 °C Max Output Voltage: 38.5 V Min Output Voltage: 1.23 V

Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1126569-APE1707M-HF-3TR
Packaging: Cut Tape
Number of Pins: 8
Number of Outputs: 1
Output Current: 2 A
Output Voltage: 1.23 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SOIC
Max Input Voltage: 40 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Switching Frequency: 173 kHz
RoHS: Compliant
Min Operating Temperature: -20 °C
REACH SVHC: Unknown
Min Input Voltage: 4.5 V
Max Operating Temperature: 125 °C
Max Output Voltage: 38.5 V
Min Output Voltage: 1.23 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1126569-APE1707M-HF-3TR
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - APE1707M-HF-3TR
Package Type SOIC; Other; SOIC
Special Features Multiple Outputs
Output Voltage 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1220381 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
4.5V Power Management IC - 713-BQ27200DRKR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - 5962-9583901QPA - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.7500 amps
View Details
Motor Drivers, Controllers - UDN2916LBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
2 suppliers