Advanced Power Electronics Corp. 4A LDO Voltage Regulator IC APE1184S-HF-3TR

Description
Lin Reg, Uldo, 4A, Adj, TO-263 Product overview: APE1184S-HF-3TR from Advanced Power Electronics Corp. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-APE1184S-HF-3TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Lin Reg, Uldo, 4A, Adj, TO-263 Product overview: APE1184S-HF-3TR from Advanced Power Electronics Corp. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-APE1184S-HF-3TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A LDO Voltage Regulator IC
699-APE1184S-HF-3TR
4A LDO Voltage Regulator IC 699-APE1184S-HF-3TR
Lin Reg, Uldo, 4A, Adj, TO-263 Product overview: APE1184S-HF-3TR from Advanced Power Electronics Corp. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-APE1184S-HF-3TR can be used for catalog matching and distributor lookup.

Lin Reg, Uldo, 4A, Adj, TO-263 Product overview: APE1184S-HF-3TR from Advanced Power Electronics Corp. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-APE1184S-HF-3TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - APE1184S-HF-3TR - 1045584-APE1184S-HF-3TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - APE1184S-HF-3TR
1045584-APE1184S-HF-3TR
PMIC - PMIC - Voltage Regulators - Linear - APE1184S-HF-3TR 1045584-APE1184S-HF-3TR
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045584-APE1184S-HF- 3TR Mounting: SMD (SMT) Number of Pins: 5 Output Current: 4 A Output Voltage: 1.2 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-263 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: Unknown Dropout Voltage: 700 mV

Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045584-APE1184S-HF-3TR
Mounting: SMD (SMT)
Number of Pins: 5
Output Current: 4 A
Output Voltage: 1.2 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-263
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: Unknown
Dropout Voltage: 700 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-APE1184S-HF-3TR 1045584-APE1184S-HF-3TR
Product Name 4A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - APE1184S-HF-3TR
Package Type Other; TO-263 TO-263; Other; TO-263
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - A89500GEJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 10-WFDFN Exposed Pad
VIN 8 to 15 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - 2412876 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24090DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADM663AN - 910513-ADM663AN - Win Source Electronics
Specs
Output Polarity Positive
Package Type DIP; Other; 8-PDIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers