Advanced Power Electronics Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP9990GMT-HF-3TR AP9990GMT-HF-3TR

Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966707-AP9990GMT-HF- 3TR Drain to Source Voltage (Vdss): 60 V Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 62.5 W Continuous Drain Current (ID): 84 A
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966707-AP9990GMT-HF- 3TR Drain to Source Voltage (Vdss): 60 V Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 62.5 W Continuous Drain Current (ID): 84 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP9990GMT-HF-3TR - 966707-AP9990GMT-HF-3TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP9990GMT-HF-3TR
966707-AP9990GMT-HF-3TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP9990GMT-HF-3TR 966707-AP9990GMT-HF-3TR
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966707-AP9990GMT-HF- 3TR Drain to Source Voltage (Vdss): 60 V Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 62.5 W Continuous Drain Current (ID): 84 A

Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966707-AP9990GMT-HF-3TR
Drain to Source Voltage (Vdss): 60 V
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Power Dissipation: 62.5 W
Continuous Drain Current (ID): 84 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 966707-AP9990GMT-HF-3TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP9990GMT-HF-3TR
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG120R010M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
3 suppliers
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type QFN
View Details
2 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details