Advanced Power Electronics Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP9962GH-HF-3TR AP9962GH-HF-3TR

Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997460-AP9962GH-HF-3 TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 40 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 27.8 W Continuous Drain Current (ID): 32 A
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997460-AP9962GH-HF-3 TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 40 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 27.8 W Continuous Drain Current (ID): 32 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP9962GH-HF-3TR - 997460-AP9962GH-HF-3TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP9962GH-HF-3TR
997460-AP9962GH-HF-3TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP9962GH-HF-3TR 997460-AP9962GH-HF-3TR
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997460-AP9962GH-HF-3 TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 40 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 27.8 W Continuous Drain Current (ID): 32 A

Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997460-AP9962GH-HF-3TR
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 40 V
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-252
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Power Dissipation: 27.8 W
Continuous Drain Current (ID): 32 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 997460-AP9962GH-HF-3TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP9962GH-HF-3TR
Package Type SOT3; TO-252 (DPAK); TO-252
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
MOSFETs - 2238457P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-252 (DPAK); TO-252
View Details
8 suppliers