Advanced Power Electronics Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP9930GM-HF-3TR AP9930GM-HF-3TR

Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032024-AP9930GM-HF- 3TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 1.38 W Continuous Drain Current (ID): 20 A Drain to Source Resistance: 33 mΩ
Request a Quote Datasheet
Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032024-AP9930GM-HF- 3TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 1.38 W Continuous Drain Current (ID): 20 A Drain to Source Resistance: 33 mΩ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP9930GM-HF-3TR - 1032024-AP9930GM-HF-3TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP9930GM-HF-3TR
1032024-AP9930GM-HF-3TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP9930GM-HF-3TR 1032024-AP9930GM-HF-3TR
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032024-AP9930GM-HF- 3TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 1.38 W Continuous Drain Current (ID): 20 A Drain to Source Resistance: 33 mΩ

Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032024-AP9930GM-HF-3TR
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Power Dissipation: 1.38 W
Continuous Drain Current (ID): 20 A
Drain to Source Resistance: 33 mΩ

Buy Now
Mosfet Transistor, N And P Channel, 5.5 A, 30 V, 0.033 Ohm, 10 V, 1 V Rohs Compliant Advanced Power Electronics Corp - 88W4744 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N And P Channel, 5.5 A, 30 V, 0.033 Ohm, 10 V, 1 V Rohs Compliant Advanced Power Electronics Corp
88W4744
Mosfet Transistor, N And P Channel, 5.5 A, 30 V, 0.033 Ohm, 10 V, 1 V Rohs Compliant Advanced Power Electronics Corp 88W4744
MOSFET Transistor, N and P Channel, 5.5 A, 30 V, 0.033 ohm, 10 V, 1 V RoHS Compliant: Yes

MOSFET Transistor, N and P Channel, 5.5 A, 30 V, 0.033 ohm, 10 V, 1 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1032024-AP9930GM-HF-3TR 88W4744
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP9930GM-HF-3TR Mosfet Transistor, N And P Channel, 5.5 A, 30 V, 0.033 Ohm, 10 V, 1 V Rohs Compliant Advanced Power Electronics Corp
Package Type SOT3; SOIC TO-3
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
IGBT Modules - 448-2ED300C17SROHSBPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Module
View Details
2 suppliers