Advanced Power Electronics Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP9561GH-HF-3TR AP9561GH-HF-3TR

Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988785-AP9561GH-HF-3 TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -40 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 54.3 W Continuous Drain Current (ID): -45 A
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988785-AP9561GH-HF-3 TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -40 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 54.3 W Continuous Drain Current (ID): -45 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP9561GH-HF-3TR - 988785-AP9561GH-HF-3TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP9561GH-HF-3TR
988785-AP9561GH-HF-3TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP9561GH-HF-3TR 988785-AP9561GH-HF-3TR
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988785-AP9561GH-HF-3 TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -40 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 54.3 W Continuous Drain Current (ID): -45 A

Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988785-AP9561GH-HF-3TR
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): -40 V
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-252
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Power Dissipation: 54.3 W
Continuous Drain Current (ID): -45 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 988785-AP9561GH-HF-3TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP9561GH-HF-3TR
Package Type SOT3; TO-252 (DPAK); TO-252
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
 - AUIRF1405ZL-308 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262
Packing Method Tube; Tube
View Details
3 suppliers