Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027828-AP9412AGM-HF
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Power Dissipation: 2.5 W
Continuous Drain Current (ID): 16 A
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 1027828-AP9412AGM-HF-3TR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP9412AGM-HF-3TR |
| Package Type | SOT3; SOIC |