Advanced Power Electronics Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP90T03GH-HF-3TR AP90T03GH-HF-3TR

Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008026-AP90T03GH-HF -3TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 96 W Continuous Drain Current (ID): 75 A Drain to Source Resistance: 4 mΩ
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008026-AP90T03GH-HF -3TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 96 W Continuous Drain Current (ID): 75 A Drain to Source Resistance: 4 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP90T03GH-HF-3TR - 1008026-AP90T03GH-HF-3TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP90T03GH-HF-3TR
1008026-AP90T03GH-HF-3TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP90T03GH-HF-3TR 1008026-AP90T03GH-HF-3TR
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008026-AP90T03GH-HF -3TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 96 W Continuous Drain Current (ID): 75 A Drain to Source Resistance: 4 mΩ

Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008026-AP90T03GH-HF-3TR
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-252
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Power Dissipation: 96 W
Continuous Drain Current (ID): 75 A
Drain to Source Resistance: 4 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1008026-AP90T03GH-HF-3TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP90T03GH-HF-3TR
Package Type SOT3; TO-252 (DPAK); TO-252
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 94-2113-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers