Advanced Power Electronics Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP85T08GP-HF-3TB AP85T08GP-HF-3TB

Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045472-AP85T08GP-HF -3TB Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 80 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 138 W Continuous Drain Current (ID): 75 A
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045472-AP85T08GP-HF -3TB Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 80 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 138 W Continuous Drain Current (ID): 75 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP85T08GP-HF-3TB - 1045472-AP85T08GP-HF-3TB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP85T08GP-HF-3TB
1045472-AP85T08GP-HF-3TB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP85T08GP-HF-3TB 1045472-AP85T08GP-HF-3TB
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045472-AP85T08GP-HF -3TB Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 80 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 138 W Continuous Drain Current (ID): 75 A

Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045472-AP85T08GP-HF-3TB
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 80 V
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Power Dissipation: 138 W
Continuous Drain Current (ID): 75 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1045472-AP85T08GP-HF-3TB
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP85T08GP-HF-3TB
Package Type TO-220; SOT3; TO-220
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS6535 - 1020779-AUIRFS6535 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 300 volts
PD 210000 milliwatts
View Details
6 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details