Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993792-AP75T10GS-HF-
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 100 V
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-263
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Power Dissipation: 138 W
Continuous Drain Current (ID): 65 A
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 993792-AP75T10GS-HF-3TR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP75T10GS-HF-3TR |
| PD | 138000 milliwatts |