30V 63A 9mΩ@10V,40A 54.3W 3V@250uA P Channel TO-252-2 MOSFETs ROHS
30V 63A 9mΩ@10V,40A 54.3W 3V@250uA 1 Piece P-Channel TO-252-2 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | AP6679BGH | AP6679BGH |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | P-Channel | |
| V(BR)DSS | 30 volts | |
| VGS(off) | 3 volts | |
| rDS(on) | 0.0090 ohms |