Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045424-AP60T03GH-HF
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-252
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Power Dissipation: 44 W
Continuous Drain Current (ID): 45 A
MOSFET Transistor, N Channel, 45 A, 30 V, 0.012 ohm, 10 V, 1 V RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1045424-AP60T03GH-HF-3TR | 88W4730 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP60T03GH-HF-3TR | Mosfet Transistor, N Channel, 45 A, 30 V, 0.012 Ohm, 10 V, 1 V Rohs Compliant Advanced Power Electronics Corp |
| Package Type | SOT3; TO-252 (DPAK); TO-252 | TO-3 |