Mosfet Transistor, N And P Channel, 15 A, 40 V, 0.028 Ohm, 10 V, 1 V Rohs Compliant: Yes Product overview: AP4525GEH-HF-3TR from Advanced Power Electronics Corp. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 15 A, 40 V, 0.028 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15 A, 40 V, 0.028 Ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AP4525GEH-HF-3TR
Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015870-AP4525GEH-HF
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 40 V
Number of Pins: 4
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-252
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Power Dissipation: 10.4 W
Continuous Drain Current (ID): 15 A
Drain to Source Resistance: 28 mΩ
MOSFET Transistor, N and P Channel, 15 A, 40 V, 0.028 ohm, 10 V, 1 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-AP4525GEH-HF-3TR | 1015870-AP4525GEH-HF-3TR | 88W4727 |
| Product Name | P-Channel 15 A 40 V 0.028 Ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP4525GEH-HF-3TR | Mosfet Transistor, N And P Channel, 15 A, 40 V, 0.028 Ohm, 10 V, 1 V Rohs Compliant Advanced Power Electronics Corp |
| PD | 10.4 milliwatts |