Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975491-AP4501GM-HF-3
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Power Dissipation: 2 W
Continuous Drain Current (ID): 7 A
Drain to Source Resistance: 28 mΩ
MOSFET Transistor, N and P Channel, 7 A, 30 V, 0.028 ohm, 10 V, 1 V RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 975491-AP4501GM-HF-3TR | 88W4726 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP4501GM-HF-3TR | Mosfet Transistor, N And P Channel, 7 A, 30 V, 0.028 Ohm, 10 V, 1 V Rohs Compliant Advanced Power Electronics Corp |
| Package Type | SOT3; SOIC | TO-3 |