Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997630-AP4435GH-HF-3
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): -30 V
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-252
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Power Dissipation: 44.6 W
Continuous Drain Current (ID): -40 A
MOSFET Transistor, P Channel, -40 A, -30 V, 0.02 ohm, -10 V, -1 V RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 997630-AP4435GH-HF-3TR | 88W4725 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP4435GH-HF-3TR | Mosfet Transistor, P Channel, -40 A, -30 V, 0.02 Ohm, -10 V, -1 V Rohs Compliant Advanced Power Electronics Corp |
| Package Type | SOT3; TO-252 (DPAK); TO-252 | TO-3 |