Advanced Power Electronics Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP4228GM-HF-3TR AP4228GM-HF-3TR

Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045394-AP4228GM-HF- 3TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 2 W Continuous Drain Current (ID): 6.8 A Drain to Source Resistance: 26 mΩ
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045394-AP4228GM-HF- 3TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 2 W Continuous Drain Current (ID): 6.8 A Drain to Source Resistance: 26 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP4228GM-HF-3TR - 1045394-AP4228GM-HF-3TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP4228GM-HF-3TR
1045394-AP4228GM-HF-3TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP4228GM-HF-3TR 1045394-AP4228GM-HF-3TR
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045394-AP4228GM-HF- 3TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 2 W Continuous Drain Current (ID): 6.8 A Drain to Source Resistance: 26 mΩ

Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045394-AP4228GM-HF-3TR
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Power Dissipation: 2 W
Continuous Drain Current (ID): 6.8 A
Drain to Source Resistance: 26 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1045394-AP4228GM-HF-3TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP4228GM-HF-3TR
Package Type SOT3; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

1.2 - 1.4 GHz, 750 Watt, 65 Volt GaN on SiC RF Transistor - QPD1028L - Qorvo
Specs
Transistor Technology / Material 1.2 - 1.4 GHz, 750 Watt, 65 Volt GaN on SiC RF Transistor
Transistor Grade / Operating Range Military
Package Type NI-780
View Details
2 suppliers
FETs - Single - AUIRFS8409-7P - 737055-AUIRFS8409-7P - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
QG 460 nC
View Details
9 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details