Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224323-AP40T03GH-HF
Drain to Source Voltage (Vdss): 30 V
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-252
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Power Dissipation: 31.25 W
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 28 A
Drain to Source Resistance: 25 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 1224323-AP40T03GH-HF-3TR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP40T03GH-HF-3TR |
| Package Type | SOT3; TO-252 (DPAK); TO-252 |