Advanced Power Electronics Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP4002T-HF-3AP AP4002T-HF-3AP

Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045390-AP4002T-HF-3 AP Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 600 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-92 Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 2 W Continuous Drain Current (ID): 400 mA
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045390-AP4002T-HF-3 AP Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 600 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-92 Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 2 W Continuous Drain Current (ID): 400 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP4002T-HF-3AP - 1045390-AP4002T-HF-3AP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP4002T-HF-3AP
1045390-AP4002T-HF-3AP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP4002T-HF-3AP 1045390-AP4002T-HF-3AP
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045390-AP4002T-HF-3 AP Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 600 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-92 Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 2 W Continuous Drain Current (ID): 400 mA

Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045390-AP4002T-HF-3AP
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 600 V
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-92
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Power Dissipation: 2 W
Continuous Drain Current (ID): 400 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1045390-AP4002T-HF-3AP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP4002T-HF-3AP
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD16408Q5 N-Channel NexFET? Power MOSFET - CSD16408Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0068 ohms
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 20N65C3 - 151149-20N65C3 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 650 volts
PD 208000 milliwatts
View Details
2 suppliers
MOSFETs - 1826913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2020
View Details