Advanced Power Electronics Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2R403GMT-HF-3TR AP2R403GMT-HF-3TR

Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045364-AP2R403GMT-H F-3TR Drain to Source Voltage (Vdss): 30 V Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 62.5 W Continuous Drain Current (ID): 130 A Drain to Source Resistance: 2.4 mΩ
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045364-AP2R403GMT-H F-3TR Drain to Source Voltage (Vdss): 30 V Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 62.5 W Continuous Drain Current (ID): 130 A Drain to Source Resistance: 2.4 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2R403GMT-HF-3TR - 1045364-AP2R403GMT-HF-3TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2R403GMT-HF-3TR
1045364-AP2R403GMT-HF-3TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2R403GMT-HF-3TR 1045364-AP2R403GMT-HF-3TR
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045364-AP2R403GMT-H F-3TR Drain to Source Voltage (Vdss): 30 V Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 62.5 W Continuous Drain Current (ID): 130 A Drain to Source Resistance: 2.4 mΩ

Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045364-AP2R403GMT-HF-3TR
Drain to Source Voltage (Vdss): 30 V
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Power Dissipation: 62.5 W
Continuous Drain Current (ID): 130 A
Drain to Source Resistance: 2.4 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1045364-AP2R403GMT-HF-3TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2R403GMT-HF-3TR
rDS(on) 0.0024 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CSD17552Q3A 30V N-Channel MOSFET - CSD17552Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 84000 milliamps
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP4110 - 1149821-AUIRFP4110 - Win Source Electronics
Specs
Package Type SOT3
View Details
9 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910024SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers