Advanced Power Electronics Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2N7002K-HF-3TR AP2N7002K-HF-3TR

Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036442-AP2N7002K-HF -3TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 700 mW Continuous Drain Current (ID): 450 mA
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036442-AP2N7002K-HF -3TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 700 mW Continuous Drain Current (ID): 450 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2N7002K-HF-3TR - 1036442-AP2N7002K-HF-3TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2N7002K-HF-3TR
1036442-AP2N7002K-HF-3TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2N7002K-HF-3TR 1036442-AP2N7002K-HF-3TR
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036442-AP2N7002K-HF -3TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 700 mW Continuous Drain Current (ID): 450 mA

Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036442-AP2N7002K-HF-3TR
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 60 V
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Power Dissipation: 700 mW
Continuous Drain Current (ID): 450 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1036442-AP2N7002K-HF-3TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2N7002K-HF-3TR
PD 700 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD212900SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 1464755P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DI5060
View Details
N-channel 100V, 1.35mΩ, Standard Level MOSFET in CCPAK1212i - BUK7T1R4-100LJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 355000 milliamps
View Details
CSD18534KCS 60V N-Channel NexFET Power MOSFET - CSD18534KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0133 ohms
View Details
9 suppliers