Advanced Power Electronics Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2321GN-HF-3TR AP2321GN-HF-3TR

Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045339-AP2321GN-HF- 3TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -40 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 1.38 W Continuous Drain Current (ID): -3.1 A
Request a Quote Datasheet
Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045339-AP2321GN-HF- 3TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -40 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 1.38 W Continuous Drain Current (ID): -3.1 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2321GN-HF-3TR - 1045339-AP2321GN-HF-3TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2321GN-HF-3TR
1045339-AP2321GN-HF-3TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2321GN-HF-3TR 1045339-AP2321GN-HF-3TR
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045339-AP2321GN-HF- 3TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -40 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 1.38 W Continuous Drain Current (ID): -3.1 A

Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045339-AP2321GN-HF-3TR
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): -40 V
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Power Dissipation: 1.38 W
Continuous Drain Current (ID): -3.1 A

Buy Now
Mosfet Transistor, P Channel, -3.1 A, -40 V, 0.09 Ohm, -10 V, -1 V Rohs Compliant Advanced Power Electronics Corp - 88W4713 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -3.1 A, -40 V, 0.09 Ohm, -10 V, -1 V Rohs Compliant Advanced Power Electronics Corp
88W4713
Mosfet Transistor, P Channel, -3.1 A, -40 V, 0.09 Ohm, -10 V, -1 V Rohs Compliant Advanced Power Electronics Corp 88W4713
MOSFET Transistor, P Channel, -3.1 A, -40 V, 0.09 ohm, -10 V, -1 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -3.1 A, -40 V, 0.09 ohm, -10 V, -1 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1045339-AP2321GN-HF-3TR 88W4713
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2321GN-HF-3TR Mosfet Transistor, P Channel, -3.1 A, -40 V, 0.09 Ohm, -10 V, -1 V Rohs Compliant Advanced Power Electronics Corp
Package Type SOT3; SOT23; SOT-23 TO-3
Unlock Full Specs
to access all available technical data