Advanced Power Electronics Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2319GN-HF-3TR AP2319GN-HF-3TR

Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045336-AP2319GN-HF- 3TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -30 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 1.38 W Continuous Drain Current (ID): -3.1 A
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045336-AP2319GN-HF- 3TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -30 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 1.38 W Continuous Drain Current (ID): -3.1 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2319GN-HF-3TR - 1045336-AP2319GN-HF-3TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2319GN-HF-3TR
1045336-AP2319GN-HF-3TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2319GN-HF-3TR 1045336-AP2319GN-HF-3TR
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045336-AP2319GN-HF- 3TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -30 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 1.38 W Continuous Drain Current (ID): -3.1 A

Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045336-AP2319GN-HF-3TR
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): -30 V
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Power Dissipation: 1.38 W
Continuous Drain Current (ID): -3.1 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1045336-AP2319GN-HF-3TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2319GN-HF-3TR
Package Type SOT3; SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

55V 61A MOSFET Transistor - 278-AUIRFZ48ZS - ERSAELECTRONICS PTE. LTD.
Specs
PD 91000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details