Advanced Power Electronics Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2313GN-HF-3TR AP2313GN-HF-3TR

Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977051-AP2313GN-HF-3 TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -20 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 830 mW Continuous Drain Current (ID): -2.5 A Drain to Source Resistance: 120 mΩ
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977051-AP2313GN-HF-3 TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -20 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 830 mW Continuous Drain Current (ID): -2.5 A Drain to Source Resistance: 120 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2313GN-HF-3TR - 977051-AP2313GN-HF-3TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2313GN-HF-3TR
977051-AP2313GN-HF-3TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2313GN-HF-3TR 977051-AP2313GN-HF-3TR
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977051-AP2313GN-HF-3 TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -20 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 830 mW Continuous Drain Current (ID): -2.5 A Drain to Source Resistance: 120 mΩ

Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977051-AP2313GN-HF-3TR
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): -20 V
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Power Dissipation: 830 mW
Continuous Drain Current (ID): -2.5 A
Drain to Source Resistance: 120 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 977051-AP2313GN-HF-3TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2313GN-HF-3TR
Package Type SOT3; SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type QFN
View Details
4 suppliers
IGBT Modules - 6MS24017E33W32859NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
3 suppliers