Advanced Power Electronics Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2310GN-HF-3TR AP2310GN-HF-3TR

Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045325-AP2310GN-HF- 3TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 1.38 W Continuous Drain Current (ID): 3 A Drain to Source Resistance: 70 mΩ Nominal Vgs: 1.55 V
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045325-AP2310GN-HF- 3TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 1.38 W Continuous Drain Current (ID): 3 A Drain to Source Resistance: 70 mΩ Nominal Vgs: 1.55 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2310GN-HF-3TR - 1045325-AP2310GN-HF-3TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2310GN-HF-3TR
1045325-AP2310GN-HF-3TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2310GN-HF-3TR 1045325-AP2310GN-HF-3TR
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045325-AP2310GN-HF- 3TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 1.38 W Continuous Drain Current (ID): 3 A Drain to Source Resistance: 70 mΩ Nominal Vgs: 1.55 V

Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045325-AP2310GN-HF-3TR
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 60 V
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Power Dissipation: 1.38 W
Continuous Drain Current (ID): 3 A
Drain to Source Resistance: 70 mΩ
Nominal Vgs: 1.55 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1045325-AP2310GN-HF-3TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2310GN-HF-3TR
Package Type SOT3; SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details
Single IGBTs - 448-AIKB50N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
5 suppliers