Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967098-AP2306AGN-HF-
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Power Dissipation: 1.38 W
Height: 1.4 mm
Number of Channels: 1
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Power Dissipation: 1.38 W
Turn-On Delay Time: 5 ns
Max Junction Temperature (Tj): 150 °C
Continuous Drain Current (ID): 5 A
Drain to Source Breakdown Voltage: 30 V
Turn-Off Delay Time: 20 ns
Drain to Source Resistance: 35 mΩ
Gate to Source Voltage (Vgs): 8 V
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 967098-AP2306AGN-HF-3TR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP2306AGN-HF-3TR |
| Package Type | SOT3; SOT23; SOT-23 |