Advanced Power Electronics Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP18T10AGH-HF-3TR AP18T10AGH-HF-3TR

Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965374-AP18T10AGH-HF -3TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 100 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 28 W Continuous Drain Current (ID): 9 A Drain to Source Resistance: 160 mΩ
Request a Quote Datasheet
Description
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965374-AP18T10AGH-HF -3TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 100 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 28 W Continuous Drain Current (ID): 9 A Drain to Source Resistance: 160 mΩ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP18T10AGH-HF-3TR - 965374-AP18T10AGH-HF-3TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP18T10AGH-HF-3TR
965374-AP18T10AGH-HF-3TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP18T10AGH-HF-3TR 965374-AP18T10AGH-HF-3TR
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965374-AP18T10AGH-HF -3TR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 100 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 28 W Continuous Drain Current (ID): 9 A Drain to Source Resistance: 160 mΩ

Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965374-AP18T10AGH-HF-3TR
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 100 V
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-252
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Power Dissipation: 28 W
Continuous Drain Current (ID): 9 A
Drain to Source Resistance: 160 mΩ

Buy Now
Mosfet Transistor, N Channel, 9 A, 100 V, 0.16 Ohm, 10 V, 1 V Rohs Compliant Advanced Power Electronics Corp - 88W4700 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 9 A, 100 V, 0.16 Ohm, 10 V, 1 V Rohs Compliant Advanced Power Electronics Corp
88W4700
Mosfet Transistor, N Channel, 9 A, 100 V, 0.16 Ohm, 10 V, 1 V Rohs Compliant Advanced Power Electronics Corp 88W4700
MOSFET Transistor, N Channel, 9 A, 100 V, 0.16 ohm, 10 V, 1 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 9 A, 100 V, 0.16 ohm, 10 V, 1 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 965374-AP18T10AGH-HF-3TR 88W4700
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP18T10AGH-HF-3TR Mosfet Transistor, N Channel, 9 A, 100 V, 0.16 Ohm, 10 V, 1 V Rohs Compliant Advanced Power Electronics Corp
Package Type SOT3; TO-252 (DPAK); TO-252 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB50N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
5 suppliers