Advanced Power Electronics Corp. N-Channel 50 A 30 V 0.0085 Ohm MOSFET Transistor AP0803GMT-HF-3TR

Description
Mosfet Transistor, N Channel, 50 A, 30 V, 0.0085 Ohm, 10 V, 1 V Product overview: AP0803GMT-HF-3TR from Advanced Power Electronics Corp. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50 A, 30 V, 0.0085 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50 A, 30 V, 0.0085 Ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AP0803GMT-HF-3TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Mosfet Transistor, N Channel, 50 A, 30 V, 0.0085 Ohm, 10 V, 1 V Product overview: AP0803GMT-HF-3TR from Advanced Power Electronics Corp. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50 A, 30 V, 0.0085 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50 A, 30 V, 0.0085 Ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AP0803GMT-HF-3TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 50 A 30 V 0.0085 Ohm MOSFET Transistor
285-AP0803GMT-HF-3TR
N-Channel 50 A 30 V 0.0085 Ohm MOSFET Transistor 285-AP0803GMT-HF-3TR
Mosfet Transistor, N Channel, 50 A, 30 V, 0.0085 Ohm, 10 V, 1 V Product overview: AP0803GMT-HF-3TR from Advanced Power Electronics Corp. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50 A, 30 V, 0.0085 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50 A, 30 V, 0.0085 Ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AP0803GMT-HF-3TR can be used for catalog matching and distributor lookup.

Mosfet Transistor, N Channel, 50 A, 30 V, 0.0085 Ohm, 10 V, 1 V Product overview: AP0803GMT-HF-3TR from Advanced Power Electronics Corp. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50 A, 30 V, 0.0085 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50 A, 30 V, 0.0085 Ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AP0803GMT-HF-3TR can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP0803GMT-HF-3TR - 979128-AP0803GMT-HF-3TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP0803GMT-HF-3TR
979128-AP0803GMT-HF-3TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP0803GMT-HF-3TR 979128-AP0803GMT-HF-3TR
Manufacturer: Advanced Power Electronics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979128-AP0803GMT-HF- 3TR Drain to Source Voltage (Vdss): 30 V Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 29.7 W Continuous Drain Current (ID): 50 A

Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979128-AP0803GMT-HF-3TR
Drain to Source Voltage (Vdss): 30 V
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Power Dissipation: 29.7 W
Continuous Drain Current (ID): 50 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 285-AP0803GMT-HF-3TR 979128-AP0803GMT-HF-3TR
Product Name N-Channel 50 A 30 V 0.0085 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AP0803GMT-HF-3TR
PD 29.7 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
 - AUIRF2807 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
6 suppliers