Advanced Poly-Packaging, Inc. Vibratory Bowl Net-Weigh Counting Scale Ultra-Scale™ US-9000

Description
For precision counting of parts that do not separate or run through a parts counter, the US-9000 is the solution. Parts are fed at optimum speeds from a vibratory bowl feeder and are weighed in a scale accurate to 1/1000 of one pound. Perfect for accuracy of lighter parts and smaller batches that cannot be counted on a typical net weigh scale. Under/Target/Over readouts. Integration-ready to the T-1000 Advanced Poly-Bagger. Vibratory supply hopper with leveling arm/switch is standard. Readout and weight update rate of 10 times per second. Parts slide out of tray in a stream to decrease product jamming in funnels. Overweight programming to halt system if out of the programmed weight range. 24" stainless steel, tooled bowl with slide gate and wipers to adjust product volume. Variable sampling, automatic zeroing, keyboard calibration are standard. Count readout up to 50,000 pieces, or weight readout in pounds, kilograms or grams.
Datasheet
Description
For precision counting of parts that do not separate or run through a parts counter, the US-9000 is the solution. Parts are fed at optimum speeds from a vibratory bowl feeder and are weighed in a scale accurate to 1/1000 of one pound. Perfect for accuracy of lighter parts and smaller batches that cannot be counted on a typical net weigh scale. Under/Target/Over readouts. Integration-ready to the T-1000 Advanced Poly-Bagger. Vibratory supply hopper with leveling arm/switch is standard. Readout and weight update rate of 10 times per second. Parts slide out of tray in a stream to decrease product jamming in funnels. Overweight programming to halt system if out of the programmed weight range. 24" stainless steel, tooled bowl with slide gate and wipers to adjust product volume. Variable sampling, automatic zeroing, keyboard calibration are standard. Count readout up to 50,000 pieces, or weight readout in pounds, kilograms or grams.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibratory Bowl Net-Weigh Counting Scale - Ultra-Scale™ US-9000 - Advanced Poly-Packaging, Inc.
Akron, OH, United States
Vibratory Bowl Net-Weigh Counting Scale
Ultra-Scale™ US-9000
Vibratory Bowl Net-Weigh Counting Scale Ultra-Scale™ US-9000
For precision counting of parts that do not separate or run through a parts counter, the US-9000 is the solution. Parts are fed at optimum speeds from a vibratory bowl feeder and are weighed in a scale accurate to 1/1000 of one pound. Perfect for accuracy of lighter parts and smaller batches that cannot be counted on a typical net weigh scale. Under/Target/Over readouts. Integration-ready to the T-1000 Advanced Poly-Bagger. Vibratory supply hopper with leveling arm/switch is standard. Readout and weight update rate of 10 times per second. Parts slide out of tray in a stream to decrease product jamming in funnels. Overweight programming to halt system if out of the programmed weight range. 24" stainless steel, tooled bowl with slide gate and wipers to adjust product volume. Variable sampling, automatic zeroing, keyboard calibration are standard. Count readout up to 50,000 pieces, or weight readout in pounds, kilograms or grams.

For precision counting of parts that do not separate or run through a parts counter, the US-9000 is the solution. Parts are fed at optimum speeds from a vibratory bowl feeder and are weighed in a scale accurate to 1/1000 of one pound. Perfect for accuracy of lighter parts and smaller batches that cannot be counted on a typical net weigh scale.

  • Under/Target/Over readouts.
  • Integration-ready to the T-1000 Advanced Poly-Bagger.
  • Vibratory supply hopper with leveling arm/switch is standard.
  • Readout and weight update rate of 10 times per second.
  • Parts slide out of tray in a stream to decrease product jamming in funnels.
  • Overweight programming to halt system if out of the programmed weight range.
  • 24" stainless steel, tooled bowl with slide gate and wipers to adjust product volume.
  • Variable sampling, automatic zeroing, keyboard calibration are standard.
  • Count readout up to 50,000 pieces, or weight readout in pounds, kilograms or grams.
Supplier's Site Datasheet

Technical Specifications

  Advanced Poly-Packaging, Inc.
Product Category Scales and Balances
Product Number Ultra-Scale™ US-9000
Product Name Vibratory Bowl Net-Weigh Counting Scale
Type Checkweigher, In-Motion (optional feature); Counting Scale
Display Digital Display
Capacity 10 to 50 lbs (4.54 to 22.68 kg)
Resolution 1.00E-3 lbs (4.54E-4 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 3.2 - 6097133200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 7055 lbs (3199 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details