Advanced Poly-Packaging, Inc. Conveyor Checkweigh Scale Ultra-Scale™ US-6000

Description
The US-6000 Check-Weigh Conveyor Scale offers exceptional accuracy and reliability for continuous-feeding applications. Check-weigh bags, cartons, and finished goods to detect and discharge out of range product. Touch screen controlled with pop-up windows, weigh history, job saves, accuracy charts and auto tare and auto zeroing functions. Standard Features: Full Color Touch Screen Over/Under/Accept Display 96 Job Saves Accuracy Chart and History 6" or 12" wide conveyor (varies based on carton size) 6' infeed conveyor (varies based on quantity of cartons in que) DC motors with adjustable speed controls Painted tubular steel framework Options: Stack Light, Exit Conveyor, Discharge Pusher/Blower
Datasheet
Description
The US-6000 Check-Weigh Conveyor Scale offers exceptional accuracy and reliability for continuous-feeding applications. Check-weigh bags, cartons, and finished goods to detect and discharge out of range product. Touch screen controlled with pop-up windows, weigh history, job saves, accuracy charts and auto tare and auto zeroing functions. Standard Features: Full Color Touch Screen Over/Under/Accept Display 96 Job Saves Accuracy Chart and History 6" or 12" wide conveyor (varies based on carton size) 6' infeed conveyor (varies based on quantity of cartons in que) DC motors with adjustable speed controls Painted tubular steel framework Options: Stack Light, Exit Conveyor, Discharge Pusher/Blower
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conveyor Checkweigh Scale - Ultra-Scale™ US-6000 - Advanced Poly-Packaging, Inc.
Akron, OH, United States
Conveyor Checkweigh Scale
Ultra-Scale™ US-6000
Conveyor Checkweigh Scale Ultra-Scale™ US-6000
The US-6000 Check-Weigh Conveyor Scale offers exceptional accuracy and reliability for continuous-feeding applications. Check-weigh bags, cartons, and finished goods to detect and discharge out of range product. Touch screen controlled with pop-up windows, weigh history, job saves, accuracy charts and auto tare and auto zeroing functions. Standard Features: Full Color Touch Screen Over/Under/Accept Display 96 Job Saves Accuracy Chart and History 6" or 12" wide conveyor (varies based on carton size) 6' infeed conveyor (varies based on quantity of cartons in que) DC motors with adjustable speed controls Painted tubular steel framework Options: Stack Light, Exit Conveyor, Discharge Pusher/Blower

The US-6000 Check-Weigh Conveyor Scale offers exceptional accuracy and reliability for continuous-feeding applications. Check-weigh bags, cartons, and finished goods to detect
and discharge out of range product.
Touch screen controlled with pop-up windows, weigh history, job saves, accuracy charts and auto tare and auto zeroing functions.

Standard Features:

Full Color Touch Screen
Over/Under/Accept Display
96 Job Saves
Accuracy Chart and History
6" or 12" wide conveyor (varies based on carton size)
6' infeed conveyor (varies based on quantity of cartons in que)
DC motors with adjustable speed controls
Painted tubular steel framework
Options: Stack Light, Exit Conveyor, Discharge Pusher/Blower

Supplier's Site Datasheet

Technical Specifications

  Advanced Poly-Packaging, Inc.
Product Category Scales and Balances
Product Number Ultra-Scale™ US-6000
Product Name Conveyor Checkweigh Scale
Type Checkweigher, In-Motion (optional feature); Conveyor Scale
Display Digital Display
Capacity 0.0 to 22.05 lbs (0.0 to 10 kg)
Resolution 0.0071 lbs (0.0032 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 193153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Weighing Scale
Ratings / Certifications Other; RoHS Certified
Capacity 77.17 lbs (35 kg)
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Crane Weigher WLL ton 1.25 - 6097131250 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 2756 lbs (1250 kg)
View Details