Advanced Poly-Packaging, Inc. Weigh/Counting Scale Ultra-Scale™ US-5500

Description
Take kit packaging to a new level! The semi-automation that kit packagers demand has never been easier to use with the addition of partitions and LED lights on the traditional load table. The lights signal operators to feed kit components. When weights have been determined, the scale automatically feeds the bagger and initiates cycle operation according to preset programming. Standard Equipment Green LED lights indicate which part to load LED switches from bin to bin as piece quantity is met Up to six partitions, adjustable size Up to 10,000 pieces per part number Controlled by T-1000 Advanced Poly-Bagger/ touch screen controller Recipe management with removable memory card and Microsoft Excel management Quick funnel change Optional Equipment Various load cells Barcode scanner to recall settings Various funnel sizes, chutes Bulk hopper for larger storage capacity
Datasheet
Description
Take kit packaging to a new level! The semi-automation that kit packagers demand has never been easier to use with the addition of partitions and LED lights on the traditional load table. The lights signal operators to feed kit components. When weights have been determined, the scale automatically feeds the bagger and initiates cycle operation according to preset programming. Standard Equipment Green LED lights indicate which part to load LED switches from bin to bin as piece quantity is met Up to six partitions, adjustable size Up to 10,000 pieces per part number Controlled by T-1000 Advanced Poly-Bagger/ touch screen controller Recipe management with removable memory card and Microsoft Excel management Quick funnel change Optional Equipment Various load cells Barcode scanner to recall settings Various funnel sizes, chutes Bulk hopper for larger storage capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weigh/Counting Scale - Ultra-Scale™ US-5500 - Advanced Poly-Packaging, Inc.
Akron, OH, United States
Weigh/Counting Scale
Ultra-Scale™ US-5500
Weigh/Counting Scale Ultra-Scale™ US-5500
Take kit packaging to a new level! The semi-automation that kit packagers demand has never been easier to use with the addition of partitions and LED lights on the traditional load table. The lights signal operators to feed kit components. When weights have been determined, the scale automatically feeds the bagger and initiates cycle operation according to preset programming. Standard Equipment Green LED lights indicate which part to load LED switches from bin to bin as piece quantity is met Up to six partitions, adjustable size Up to 10,000 pieces per part number Controlled by T-1000 Advanced Poly-Bagger/ touch screen controller Recipe management with removable memory card and Microsoft Excel management Quick funnel change Optional Equipment Various load cells Barcode scanner to recall settings Various funnel sizes, chutes Bulk hopper for larger storage capacity

Take kit packaging to a new level! The semi-automation that kit packagers demand has never been easier to use with the addition of partitions and LED lights on the traditional load table. The lights signal operators to feed kit components. When weights have been determined, the scale automatically feeds the bagger and initiates cycle operation according to preset programming.

Standard Equipment
  • Green LED lights indicate which part to load
  • LED switches from bin to bin as piece quantity is met
  • Up to six partitions, adjustable size
  • Up to 10,000 pieces per part number
  • Controlled by T-1000 Advanced Poly-Bagger/ touch screen controller
  • Recipe management with removable memory card and Microsoft Excel management
  • Quick funnel change
Optional Equipment
  • Various load cells
  • Barcode scanner to recall settings
  • Various funnel sizes, chutes
  • Bulk hopper for larger storage capacity
Supplier's Site Datasheet

Technical Specifications

  Advanced Poly-Packaging, Inc.
Product Category Scales and Balances
Product Number Ultra-Scale™ US-5500
Product Name Weigh/Counting Scale
Type Checkweigher, In-Motion (optional feature); Counting Scale
Display Digital Display
Capacity 5 to 20 lbs (2.27 to 9.07 kg)
Resolution 1.00E-3 lbs (4.54E-4 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 687321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Counting Scale; Other Scale; Counting
Ratings / Certifications Other; RoHS Certified
Capacity 165 lbs (75 kg)
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Crane Weigher WLL ton 7.5 - 6097137500 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 16535 lbs (7499 kg)
View Details