Advanced Poly-Packaging, Inc. Semi-Automatic Weigh/Counting Scale Ultra-Scale™ US-5000

Description
A digital averaging program combined with 16,000,000 internal counts delivers high accuracy and stability. Variable sampling, automatic zeroing, keyboard calibration and multiple modes are all standard scale controller features. A large stainless steel table with side walls is provided to store or sort products for loading. All contact surfaces are stainless steel (optional wash down retrofit package available.) Count readout up to 50,000 pieces or weight readout in pounds, kilograms or grams. Readout and weight update rate is 10 times per second. Integration-ready for the T-1000 Advanced Poly-Bagger. Need more product immediately available to the operator? Then add a vibratory bulk supply hopper with proximity or leveling switch to automatically refill the tabletop.
Datasheet
Description
A digital averaging program combined with 16,000,000 internal counts delivers high accuracy and stability. Variable sampling, automatic zeroing, keyboard calibration and multiple modes are all standard scale controller features. A large stainless steel table with side walls is provided to store or sort products for loading. All contact surfaces are stainless steel (optional wash down retrofit package available.) Count readout up to 50,000 pieces or weight readout in pounds, kilograms or grams. Readout and weight update rate is 10 times per second. Integration-ready for the T-1000 Advanced Poly-Bagger. Need more product immediately available to the operator? Then add a vibratory bulk supply hopper with proximity or leveling switch to automatically refill the tabletop.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Semi-Automatic Weigh/Counting Scale - Ultra-Scale™ US-5000 - Advanced Poly-Packaging, Inc.
Akron, OH, United States
Semi-Automatic Weigh/Counting Scale
Ultra-Scale™ US-5000
Semi-Automatic Weigh/Counting Scale Ultra-Scale™ US-5000
A digital averaging program combined with 16,000,000 internal counts delivers high accuracy and stability. Variable sampling, automatic zeroing, keyboard calibration and multiple modes are all standard scale controller features. A large stainless steel table with side walls is provided to store or sort products for loading. All contact surfaces are stainless steel (optional wash down retrofit package available.) Count readout up to 50,000 pieces or weight readout in pounds, kilograms or grams. Readout and weight update rate is 10 times per second. Integration-ready for the T-1000 Advanced Poly-Bagger. Need more product immediately available to the operator? Then add a vibratory bulk supply hopper with proximity or leveling switch to automatically refill the tabletop.
  • A digital averaging program combined with 16,000,000 internal counts delivers high accuracy and stability.
  • Variable sampling, automatic zeroing, keyboard calibration and multiple modes are all standard scale controller features.
  • A large stainless steel table with side walls is provided to store or sort products for loading.
  • All contact surfaces are stainless steel (optional wash down retrofit package available.)
  • Count readout up to 50,000 pieces or weight readout in pounds, kilograms or grams.
  • Readout and weight update rate is 10 times per second.
  • Integration-ready for the T-1000 Advanced Poly-Bagger.
  • Need more product immediately available to the operator? Then add a vibratory bulk supply hopper with proximity or leveling switch to automatically refill the tabletop.
Supplier's Site Datasheet

Technical Specifications

  Advanced Poly-Packaging, Inc.
Product Category Scales and Balances
Product Number Ultra-Scale™ US-5000
Product Name Semi-Automatic Weigh/Counting Scale
Type Checkweigher, In-Motion (optional feature); Counting Scale
Display Digital Display
Features Washdown (optional feature)
Capacity 5 to 50 lbs (2.27 to 22.68 kg)
Resolution 1.00E-3 lbs (4.54E-4 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 7.5 - 6097137500 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 16535 lbs (7499 kg)
View Details