Advanced Poly-Packaging, Inc. Hopper/Incline Conveyor UF-3020

Description
UF-3020 Hopper Conveyor Pre-Feeder (Light duty) Model UF-3020 includes a bulk hopper which is incorporated into the sidewalls of the conveyor. Advanced Poly configures this item for the part or customer requirements including the size of the hopper, infeed height and discharge height (conveyor specs). This version is typically provided for light duty applications such as molded plastic parts. Hopper Specifications: • 3-Cubic Foot Aluminum Hopper (Note 1) • Parts trap for product containment • Conveyor Specifications: • Conveyor Length: 6 Feet (Note 2) • Exposed Belt Width: 12 inches (Note 3) • White Monofilament Cleated Belt (Note 4) • Cleats 11.5" wide x 1.5" High on 6" Centers (Note 5) • Angle of Incline: 60 degrees • V-Belt Guidance System • Variable Belt Speed, 0-30 Ft/Min (Note 6) • Stainless Steel Discharge Chute (Note 7) • 3 Inch Dia. Soft Rubber Swivel Casters with Locks (note 8) • 120V/60Hz (Note 9)
Description
UF-3020 Hopper Conveyor Pre-Feeder (Light duty) Model UF-3020 includes a bulk hopper which is incorporated into the sidewalls of the conveyor. Advanced Poly configures this item for the part or customer requirements including the size of the hopper, infeed height and discharge height (conveyor specs). This version is typically provided for light duty applications such as molded plastic parts. Hopper Specifications: • 3-Cubic Foot Aluminum Hopper (Note 1) • Parts trap for product containment • Conveyor Specifications: • Conveyor Length: 6 Feet (Note 2) • Exposed Belt Width: 12 inches (Note 3) • White Monofilament Cleated Belt (Note 4) • Cleats 11.5" wide x 1.5" High on 6" Centers (Note 5) • Angle of Incline: 60 degrees • V-Belt Guidance System • Variable Belt Speed, 0-30 Ft/Min (Note 6) • Stainless Steel Discharge Chute (Note 7) • 3 Inch Dia. Soft Rubber Swivel Casters with Locks (note 8) • 120V/60Hz (Note 9)

Suppliers

Company
Product
Description
Supplier Links
Hopper/Incline Conveyor - UF-3020 - Advanced Poly-Packaging, Inc.
Akron, OH, United States
Hopper/Incline Conveyor
UF-3020
Hopper/Incline Conveyor UF-3020
UF-3020 Hopper Conveyor Pre-Feeder (Light duty) Model UF-3020 includes a bulk hopper which is incorporated into the sidewalls of the conveyor. Advanced Poly configures this item for the part or customer requirements including the size of the hopper, infeed height and discharge height (conveyor specs). This version is typically provided for light duty applications such as molded plastic parts. Hopper Specifications: • 3-Cubic Foot Aluminum Hopper (Note 1) • Parts trap for product containment • Conveyor Specifications: • Conveyor Length: 6 Feet (Note 2) • Exposed Belt Width: 12 inches (Note 3) • White Monofilament Cleated Belt (Note 4) • Cleats 11.5" wide x 1.5" High on 6" Centers (Note 5) • Angle of Incline: 60 degrees • V-Belt Guidance System • Variable Belt Speed, 0-30 Ft/Min (Note 6) • Stainless Steel Discharge Chute (Note 7) • 3 Inch Dia. Soft Rubber Swivel Casters with Locks (note 8) • 120V/60Hz (Note 9)

UF-3020 Hopper Conveyor Pre-Feeder (Light duty) Model UF-3020 includes a bulk hopper which is incorporated into the sidewalls of the conveyor. Advanced Poly configures this item for the part or customer requirements including the size of the hopper, infeed height and discharge height (conveyor specs). This version is typically provided for light duty applications such as molded plastic parts.

Hopper Specifications:

• 3-Cubic Foot Aluminum Hopper (Note 1)

• Parts trap for product containment

• Conveyor Specifications:

• Conveyor Length: 6 Feet (Note 2) • Exposed Belt Width: 12 inches (Note 3)

• White Monofilament Cleated Belt (Note 4)

• Cleats 11.5" wide x 1.5" High on 6" Centers (Note 5)

• Angle of Incline: 60 degrees • V-Belt Guidance System • Variable Belt Speed, 0-30 Ft/Min (Note 6)

• Stainless Steel Discharge Chute (Note 7)

• 3 Inch Dia. Soft Rubber Swivel Casters with Locks (note 8)

• 120V/60Hz (Note 9)

Supplier's Site

Technical Specifications

  Advanced Poly-Packaging, Inc.
Product Category Industrial Conveyors
Product Number UF-3020
Product Name Hopper/Incline Conveyor
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details
Pneumatic Conveying System - Urban System -  - KINTEP NEW POWER
Specs
Conveyor Type Pneumatic Vacuum
View Details
Threaded Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
SS 65 mm Stainless Steel Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details