Advanced Poly-Packaging, Inc. Mailer Film AF-0100

Description
WHITE/GRAY MAILER FILM meets USPS material requirements. Applies to United States Postal Service Mail Pouches. Used on automatic bagging equipment. D5-FILM80-2-White/Gr ey is a Butene LD (Low Density), LLDPE (Linear Low-Density Polyethylene) blended coextruded film. The notable properties of this film include excellent tensile and elastic properties, making it ideal for application requiring high strength. The intended applications for this film include use in inter-office mailers and other small pouch applications. D5-FILM80-2-White/Gr ey is compliant with FDA 21 CFR 177.1520.
Datasheet
Description
WHITE/GRAY MAILER FILM meets USPS material requirements. Applies to United States Postal Service Mail Pouches. Used on automatic bagging equipment. D5-FILM80-2-White/Gr ey is a Butene LD (Low Density), LLDPE (Linear Low-Density Polyethylene) blended coextruded film. The notable properties of this film include excellent tensile and elastic properties, making it ideal for application requiring high strength. The intended applications for this film include use in inter-office mailers and other small pouch applications. D5-FILM80-2-White/Gr ey is compliant with FDA 21 CFR 177.1520.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mailer Film - AF-0100 - Advanced Poly-Packaging, Inc.
Akron, OH, United States
Mailer Film
AF-0100
Mailer Film AF-0100
WHITE/GRAY MAILER FILM meets USPS material requirements. Applies to United States Postal Service Mail Pouches. Used on automatic bagging equipment. D5-FILM80-2-White/Gr ey is a Butene LD (Low Density), LLDPE (Linear Low-Density Polyethylene) blended coextruded film. The notable properties of this film include excellent tensile and elastic properties, making it ideal for application requiring high strength. The intended applications for this film include use in inter-office mailers and other small pouch applications. D5-FILM80-2-White/Gr ey is compliant with FDA 21 CFR 177.1520.

WHITE/GRAY MAILER FILM meets USPS material requirements. Applies to United States Postal Service Mail Pouches. Used on automatic bagging equipment.

D5-FILM80-2-White/Grey is a Butene LD (Low Density), LLDPE (Linear Low-Density Polyethylene) blended coextruded film. The notable properties of this film include excellent tensile and elastic properties, making it ideal for application requiring high strength. The intended applications for this film include use in inter-office mailers and other small pouch applications. D5-FILM80-2-White/Grey is compliant with FDA 21 CFR 177.1520.

Supplier's Site Datasheet
Clear Linear Low / Low Density (LDPE/LLDPE) Film - AF-0100 - Advanced Poly-Packaging, Inc.
Akron, OH, United States
Clear Linear Low / Low Density (LDPE/LLDPE) Film
AF-0100
Clear Linear Low / Low Density (LDPE/LLDPE) Film AF-0100
LLDPE LINEAR LOW/ LOW DENSITY BLEND is strong industrial clarity film. Applies to stock bags, heavy products(fasteners), FDA, and general bagging. AF-0100 is Advanced Poly’s most popular film. Extruded in-house at Advanced Poly’s production facility in Akron, Ohio, this film can be tailored for the customer’s application as Industrial, FDA or Medical (non-sterile), depending on the level of reprocessed content. For strictly Industrial as a “Green” film, the repro content can be up to 100%. As a medical grade film, Advanced Poly offers virgin grade materials. No matter the application, this film offers outstanding strength with test results far exceeding typical low-density blends. In many cases, the results are double the elongation and dart impact of comparable film and film thicknesses. This offers customer the ability of down-gauging while achieving required product protection. The D5-FILM01 is available in grades suitable for Industrial, FDA, and Medical applications, and is available as clear or printed film.

LLDPE LINEAR LOW/ LOW DENSITY BLEND is strong industrial clarity film. Applies to stock bags, heavy products(fasteners), FDA, and general bagging.

AF-0100 is Advanced Poly’s most popular film. Extruded in-house at Advanced Poly’s production facility in Akron, Ohio, this film can be tailored for the customer’s application as Industrial, FDA or Medical (non-sterile), depending on the level of reprocessed content. For strictly Industrial as a “Green” film, the repro content can be up to 100%. As a medical grade film, Advanced Poly offers virgin grade materials. No matter the application, this film offers outstanding strength with test results far exceeding typical low-density blends. In many cases, the results are double the elongation and dart impact of comparable film and film thicknesses. This offers customer the ability of down-gauging while achieving required product protection.

The D5-FILM01 is available in grades suitable for Industrial, FDA, and Medical applications, and is available as clear or printed film.

Supplier's Site

Technical Specifications

  Advanced Poly-Packaging, Inc. Advanced Poly-Packaging, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes Fabricated Plastic Parts and Semi-Finished Shapes
Product Number AF-0100 AF-0100
Product Name Mailer Film Clear Linear Low / Low Density (LDPE/LLDPE) Film
Form / Shape Sheet or Film Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Fence Privacy -Winged Slat -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
End plate - 280-356 - WAGO
Specs
Form / Shape Plate
Thickness 1.1 inch (28 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details