Advanced Photonix Infrared, UV, Visible Emitters - SLED-56-16639 SLED-56-16639

Description
Manufacturer: Advanced Photonix, Inc. Win Source Part Number: 895343-SLED-56-16639 Operating Temperature Range: -20°C ~ 80°C (TA) Features: Infrared (IR) Emitter 940nm 1.3V 40mA - 140° Radial Package: Radial Package: Bulk Mounting: Through Hole Family Name: SLED-56 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Advanced Photonix, Inc. Win Source Part Number: 895343-SLED-56-16639 Operating Temperature Range: -20°C ~ 80°C (TA) Features: Infrared (IR) Emitter 940nm 1.3V 40mA - 140° Radial Package: Radial Package: Bulk Mounting: Through Hole Family Name: SLED-56 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared, UV, Visible Emitters - SLED-56-16639 - 895343-SLED-56-16639 - Win Source Electronics
Laguna Hills, CA, United States
Infrared, UV, Visible Emitters - SLED-56-16639
895343-SLED-56-16639
Infrared, UV, Visible Emitters - SLED-56-16639 895343-SLED-56-16639
Manufacturer: Advanced Photonix, Inc. Win Source Part Number: 895343-SLED-56-16639 Operating Temperature Range: -20°C ~ 80°C (TA) Features: Infrared (IR) Emitter 940nm 1.3V 40mA - 140° Radial Package: Radial Package: Bulk Mounting: Through Hole Family Name: SLED-56 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.40.2000

Manufacturer: Advanced Photonix, Inc.
Win Source Part Number: 895343-SLED-56-16639
Operating Temperature Range: -20°C ~ 80°C (TA)
Features: Infrared (IR) Emitter 940nm 1.3V 40mA - 140° Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Family Name: SLED-56
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 895343-SLED-56-16639
Product Name Infrared, UV, Visible Emitters - SLED-56-16639
Unlock Full Specs
to access all available technical data

Similar Products