Manufacturer: Advanced Photonix
Category: Sensors, Transducers -Optical Sensors -Photo Detectors - CdS Cells
Package: Bulk
Product Status: Active
Wavelength: 520nm
Voltage - Max: 150Vpk
Rise Time (Typ): 60 ms
Fall Time (Typ): 25 ms
Cell Resistance (Min) @ Dark: 1 MOhms @ 10 s
Operating Temperature: -30°C ~ 75°C (TA)
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Name | Sensors, Transducers -Optical Sensors -Photo Detectors - CdS Cells |