Win Source Part Number: 1231876-PDV-P9001
Category: Sensors, Transducers>Optical Sensors - Photo Detectors - CdS Cells
Package: Bulk
Standard Package: 500
Voltage - Max: 150Vpk
Wavelength: 520nm
Rise Time (Typ): 60 ms
Fall Time (Typ): 25 ms
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -25°C ~ 75°C (TA)
Cell Resistance @ Illuminance: 4 ~ 11kOhms @ 10 lux
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.9500
Mfr: Advanced Photonix
Other Names: PT-PDV-P9001,PDVP900
RoHS Status: RoHS non-compliant
Cell Resistance (Min) @ Dark: 300 kOhms @ 10 s
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1231876-PDV-P9001 |
| Product Name | Sensors, Transducers - Optical Sensors - Photo Detectors - CdS Cells |